Neutral, cadmium-free electrolyte for red layers
AURUNA® 502 is a neutral, cadmium-free gold copper electrolyte working without free cyanide. The red surfaces are bright, very hard and abrasion-resistant.
AURUNA® 502 is mainly used for decorative coatings, but it is suitable for technical applications such as slip rings as well. As gold-saving, low-carat layers, the surface exhibits very good corrosion and tarnish resistance.
The gold copper electrolyte can be used for rack and barrel plating, it can deposit layers of up to max. 10 μm in thickness.
Advantages
Applications
Neutral, cadmium-free electrolyte for red layers
AURUNA® 502 is a neutral, cadmium-free gold copper electrolyte working without free cyanide. The red surfaces are bright, very hard and abrasion-resistant.
AURUNA® 502 is mainly used for decorative coatings, but it is suitable for technical applications such as slip rings as well. As gold-saving, low-carat layers, the surface exhibits very good corrosion and tarnish resistance.
The gold copper electrolyte can be used for rack and barrel plating, it can deposit layers of up to max. 10 μm in thickness.
Advantages
Applications
Umicore Metal Deposition Solutions | Umicore Materials | |
---|---|---|
Product Category | Electrolytes | Electrolytes |
Product Number | AURUNA® 502 Rose Gold Electrolyte | AURUNA® 502 Rose Gold Electrolyte |
Product Name | AURUNA® 502 Rose Gold Electrolyte | AURUNA® 502 Rose Gold Electrolyte |