The fine silver high-speed electrolyte
ARGUNA® CF is a fine silver electrolyte for the fast deposition of satin to semi-bright coatings with excellent bonding, soldering and adhesive properties.
ARGUNA® CF is used in high-speed equipment for the selective deposition of fine silver (flow and spray lines, jet plating, spot plating). Maximum applicable current density and plating efficiency mainly depend on the electrolyte agitation at the parts, i. e. on the flow velocity in the plant. High flow velocities allow the application of high current densities, high plating speeds can be reached in this way. For making up a new electrolyte, no free cyanide is required. Immersion silver plating can be effectively inhibited with ARGUNA® Pre-dip 600, which can be used in the production process prior to the silver electrolyte or it can be directly added to the electrolyte.
Advantages
Applications
The fine silver high-speed electrolyte
ARGUNA® CF is a fine silver electrolyte for the fast deposition of satin to semi-bright coatings with excellent bonding, soldering and adhesive properties.
ARGUNA® CF is used in high-speed equipment for the selective deposition of fine silver (flow and spray lines, jet plating, spot plating). Maximum applicable current density and plating efficiency mainly depend on the electrolyte agitation at the parts, i. e. on the flow velocity in the plant. High flow velocities allow the application of high current densities, high plating speeds can be reached in this way. For making up a new electrolyte, no free cyanide is required. Immersion silver plating can be effectively inhibited with ARGUNA® Pre-dip 600, which can be used in the production process prior to the silver electrolyte or it can be directly added to the electrolyte.
Advantages
Applications
| Umicore Metal Deposition Solutions | Umicore Materials | |
|---|---|---|
| Product Category | Electrolytes | Electrolytes |
| Product Number | ARGUNA® CF Fine Silver Electrolyte | ARGUNA® CF Fine Silver Electrolyte |
| Product Name | ARGUNA® CF Fine Silver Electrolyte | ARGUNA® CF Fine Silver Electrolyte |