UMICORE MATERIALS
5 G | STAMPED -- STAMPED GOLD BAR 5 G
Umicore Materials
Stamped Gold Bar 5 g
5 g | Stamped
Description
Stamped Gold Bar 5 g
Description
Stamped Gold Bar 5 g
Suppliers
Stamped Gold Bar 5 g
5 g | Stamped
Technical Specifications
|
Product Category
|
Metal Shapes and Stock |
|
Product Number
|
5 g | Stamped |
|
Product Name
|
Stamped Gold Bar 5 g |
Unlock Full Specs
to access all available technical data
Similar Products
Type
Copper; Alloy
Shape / Form
Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications
EN
View Details
Arnold Magnetic Technologies
Type
Aluminum
Shape / Form
Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Processing, Temper & Finish
Wrought; Hardened / Heat Treated
View Details
Shape / Form
Bar Stock
Specifications
316
Width / OD
0.9843 inch (25 mm)
View Details
Dongguan Sheen Electronic Technology Co., Ltd.
Type
Copper
Shape / Form
Foil
Thickness
9.84E-4 inch (0.0250 mm)
View Details