Umicore Materials 3.26µm C2H4 NBP 3.26µm C2H4 NBP

Description
IR Narrow Bandpass Filters are designed to isolate a narrow region of the infrared spectrum between 0.85µm and 16µm and are used in a variety of applcations such as gas detection Specifications Angle of Incidence 0° CWL 3.26µm ± 0.5% HBW 170nm ± 17nm Tpeak >70% Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.3.3 Abrasion Remark Moderate, 50 strokes with a cheesecloth Blocking UV - FIR Temperature 25°C
Description
IR Narrow Bandpass Filters are designed to isolate a narrow region of the infrared spectrum between 0.85µm and 16µm and are used in a variety of applcations such as gas detection Specifications Angle of Incidence 0° CWL 3.26µm ± 0.5% HBW 170nm ± 17nm Tpeak >70% Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.3.3 Abrasion Remark Moderate, 50 strokes with a cheesecloth Blocking UV - FIR Temperature 25°C

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
3.26µm C2H4 NBP
3.26µm C2H4 NBP
3.26µm C2H4 NBP 3.26µm C2H4 NBP
IR Narrow Bandpass Filters are designed to isolate a narrow region of the infrared spectrum between 0.85µm and 16µm and are used in a variety of applcations such as gas detection Specifications Angle of Incidence 0° CWL 3.26µm ± 0.5% HBW 170nm ± 17nm Tpeak >70% Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.3.3 Abrasion Remark Moderate, 50 strokes with a cheesecloth Blocking UV - FIR Temperature 25°C

IR Narrow Bandpass Filters are designed to isolate a narrow region of the infrared spectrum between 0.85µm and 16µm and are used in a variety of applcations such as gas detection

Specifications

Angle of Incidence

0°


CWL

3.26µm ± 0.5%


HBW

170nm ± 17nm


Tpeak

>70%


Environmental Properties

Adhesion

MIL-C-48497A, 08/09/1980, para 4.5.3.1


Adhesion Remark

Tape Test


Humidity

MIL-C-48497A, 08/09/1980, para 4.5.3.2


Humidity Remark

24Hrs, 49°C, 95-100% relative humidity


Abrasion

MIL-C-48497A, 08/09/1980, para 4.5.3.3


Abrasion Remark

Moderate, 50 strokes with a cheesecloth


Blocking

UV - FIR


Temperature

25°C

Technical Specifications

  Umicore Materials
Product Category Optical Filters
Product Number 3.26µm C2H4 NBP
Product Name 3.26µm C2H4 NBP
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, 50.8x50.8 mm, 590±2 nm, 10±2 nm FWHM - 20BPF10-590 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.02 mm (0.1190 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Circular
View Details
Bandpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details