Umicore Materials High Durability Anti Reflection 3µm-5µm 2Si000054

Description
This durable coating can be used in rugged environments where regular cleaning is necessary. It is used in thermal imaging applications and combines high transmission with durability and meets modular interface surface (MIS) requirements. This coating contains no radioactive material. Spectral - additional Transmission (Average) >97% 3µm-5µm For a 1mm thick witness piece, coated both faces with UCS_SI_01 Reflection (Average) <1% 3µm-5µm Per surface for a 1mm thick witness piece, coated one face with UCS_SI_01 Angle of Incidence 0°-20° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.5.1 Abrasion Remark Severe, 20 strokes Eraser Salt spray MIL-C-675C, 22/08/1980, para 4.5.9 Salt spray Remark 24hrs salt spray fog exposure Salt Soln MIL-C-48497A, 08/09/1980, para 4.5.5.2 Salt Soln Remark 24hrs immersion in salt water
Description
This durable coating can be used in rugged environments where regular cleaning is necessary. It is used in thermal imaging applications and combines high transmission with durability and meets modular interface surface (MIS) requirements. This coating contains no radioactive material. Spectral - additional Transmission (Average) >97% 3µm-5µm For a 1mm thick witness piece, coated both faces with UCS_SI_01 Reflection (Average) <1% 3µm-5µm Per surface for a 1mm thick witness piece, coated one face with UCS_SI_01 Angle of Incidence 0°-20° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.5.1 Abrasion Remark Severe, 20 strokes Eraser Salt spray MIL-C-675C, 22/08/1980, para 4.5.9 Salt spray Remark 24hrs salt spray fog exposure Salt Soln MIL-C-48497A, 08/09/1980, para 4.5.5.2 Salt Soln Remark 24hrs immersion in salt water

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
High Durability Anti Reflection 3µm-5µm
2Si000054
High Durability Anti Reflection 3µm-5µm 2Si000054
This durable coating can be used in rugged environments where regular cleaning is necessary. It is used in thermal imaging applications and combines high transmission with durability and meets modular interface surface (MIS) requirements. This coating contains no radioactive material. Spectral - additional Transmission (Average) >97% 3µm-5µm For a 1mm thick witness piece, coated both faces with UCS_SI_01 Reflection (Average) <1% 3µm-5µm Per surface for a 1mm thick witness piece, coated one face with UCS_SI_01 Angle of Incidence 0°-20° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.5.1 Abrasion Remark Severe, 20 strokes Eraser Salt spray MIL-C-675C, 22/08/1980, para 4.5.9 Salt spray Remark 24hrs salt spray fog exposure Salt Soln MIL-C-48497A, 08/09/1980, para 4.5.5.2 Salt Soln Remark 24hrs immersion in salt water

This durable coating can be used in rugged environments where regular cleaning is necessary. It is used in thermal imaging applications and combines high transmission with durability and meets modular interface surface (MIS) requirements.

This coating contains no radioactive material.

Spectral - additional

Transmission (Average)
>97% 3µm-5µm
For a 1mm thick witness piece, coated both faces with UCS_SI_01
Reflection (Average)
<1% 3µm-5µm
Per surface for a 1mm thick witness piece, coated one face with UCS_SI_01
Angle of Incidence
0°-20°

Environmental Properties

Adhesion

MIL-C-48497A, 08/09/1980, para 4.5.3.1


Adhesion Remark

Tape Test


Humidity

MIL-C-48497A, 08/09/1980, para 4.5.3.2


Humidity Remark

24Hrs, 49°C, 95-100% relative humidity


Abrasion

MIL-C-48497A, 08/09/1980, para 4.5.5.1


Abrasion Remark

Severe, 20 strokes Eraser


Salt spray

MIL-C-675C, 22/08/1980, para 4.5.9


Salt spray Remark

24hrs salt spray fog exposure


Salt Soln

MIL-C-48497A, 08/09/1980, para 4.5.5.2


Salt Soln Remark

24hrs immersion in salt water

Technical Specifications

  Umicore Materials
Product Category Industrial Coatings
Product Number 2Si000054
Product Name High Durability Anti Reflection 3µm-5µm
Unlock Full Specs
to access all available technical data

Similar Products

Fluon® Melt Processable Compounds - PFA 2100 - AGC Chemicals Americas, Inc.
Specs
Type Coating; Powder Coating
Chemistry Fluoropolymers
Form Pellets
View Details
PEEK Polymer Coatings - VICOTE® F817 Enhanced - Victrex PLC
Specs
Type Coating; Powder Coating; Aqueous Dispersion
Chemistry Resin; PEEK
Substrate Aluminum; Metallic; Steel
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
Fast-drying Universal Weldable Primer 16P - 16P Series - FORREST Technical Coatings
Specs
Type Coating; Primer; Base Coat; Paint
Chemistry Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
Substrate Metallic; Steel
View Details