Umicore Materials Diamond Like Carbon 3µm-5µm 2Si000002

Description
This is an extremely rugged and abrasion resistant anti-reflection coating for use in the 3-5 micron waveband. These properties make it ideal for external surface applications where extreme environmental conditions will be encountered. It is normally used in conjunction with a high efficiency anti-reflection coating (UCS_Si_01). Spectral - additional Transmission (Average) >92% 3µm-5µm For a 1mm thick witness piece, coated one side UCS_Si_02 and one side UCS_Si_01. Reflection (Average) <5% 3µm-5µm For a 1mm thick witness piece, coated one side UCS_Si_02. Angle of Incidence 0°-20° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion TS1888, 01/07/1979, para 5.4.3 Abrasion Remark 10,000 wipes with sandscreen wiper in water/sand slurry. Salt spray MIL-C-675C, 22/08/1980, para 4.5.9 Salt spray Remark 24hrs salt spray fog exposure Salt Soln MIL-C-48497A, 08/09/1980, para 4.5.5.2 Salt Soln Remark 24hrs immersion in salt water Solubility TS1888, 01/07/1979, para 5.2.2.1 Solubility Remark 28 days in Solubility Chamber
Description
This is an extremely rugged and abrasion resistant anti-reflection coating for use in the 3-5 micron waveband. These properties make it ideal for external surface applications where extreme environmental conditions will be encountered. It is normally used in conjunction with a high efficiency anti-reflection coating (UCS_Si_01). Spectral - additional Transmission (Average) >92% 3µm-5µm For a 1mm thick witness piece, coated one side UCS_Si_02 and one side UCS_Si_01. Reflection (Average) <5% 3µm-5µm For a 1mm thick witness piece, coated one side UCS_Si_02. Angle of Incidence 0°-20° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion TS1888, 01/07/1979, para 5.4.3 Abrasion Remark 10,000 wipes with sandscreen wiper in water/sand slurry. Salt spray MIL-C-675C, 22/08/1980, para 4.5.9 Salt spray Remark 24hrs salt spray fog exposure Salt Soln MIL-C-48497A, 08/09/1980, para 4.5.5.2 Salt Soln Remark 24hrs immersion in salt water Solubility TS1888, 01/07/1979, para 5.2.2.1 Solubility Remark 28 days in Solubility Chamber

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Diamond Like Carbon 3µm-5µm
2Si000002
Diamond Like Carbon 3µm-5µm 2Si000002
This is an extremely rugged and abrasion resistant anti-reflection coating for use in the 3-5 micron waveband. These properties make it ideal for external surface applications where extreme environmental conditions will be encountered. It is normally used in conjunction with a high efficiency anti-reflection coating (UCS_Si_01). Spectral - additional Transmission (Average) >92% 3µm-5µm For a 1mm thick witness piece, coated one side UCS_Si_02 and one side UCS_Si_01. Reflection (Average) <5% 3µm-5µm For a 1mm thick witness piece, coated one side UCS_Si_02. Angle of Incidence 0°-20° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion TS1888, 01/07/1979, para 5.4.3 Abrasion Remark 10,000 wipes with sandscreen wiper in water/sand slurry. Salt spray MIL-C-675C, 22/08/1980, para 4.5.9 Salt spray Remark 24hrs salt spray fog exposure Salt Soln MIL-C-48497A, 08/09/1980, para 4.5.5.2 Salt Soln Remark 24hrs immersion in salt water Solubility TS1888, 01/07/1979, para 5.2.2.1 Solubility Remark 28 days in Solubility Chamber

This is an extremely rugged and abrasion resistant anti-reflection coating for use in the 3-5 micron waveband. These properties make it ideal for external surface applications where extreme environmental conditions will be encountered.

It is normally used in conjunction with a high efficiency anti-reflection coating (UCS_Si_01).

Spectral - additional

Transmission (Average)
>92% 3µm-5µm
For a 1mm thick witness piece, coated one side UCS_Si_02 and one side UCS_Si_01.
Reflection (Average)
<5% 3µm-5µm
For a 1mm thick witness piece, coated one side UCS_Si_02.
Angle of Incidence
0°-20°

Environmental Properties

Adhesion

MIL-C-48497A, 08/09/1980, para 4.5.3.1


Adhesion Remark

Tape Test


Humidity

MIL-C-48497A, 08/09/1980, para 4.5.3.2


Humidity Remark

24Hrs, 49°C, 95-100% relative humidity


Abrasion

TS1888, 01/07/1979, para 5.4.3


Abrasion Remark

10,000 wipes with sandscreen wiper in water/sand slurry.


Salt spray

MIL-C-675C, 22/08/1980, para 4.5.9


Salt spray Remark

24hrs salt spray fog exposure


Salt Soln

MIL-C-48497A, 08/09/1980, para 4.5.5.2


Salt Soln Remark

24hrs immersion in salt water


Solubility

TS1888, 01/07/1979, para 5.2.2.1


Solubility Remark

28 days in Solubility Chamber

Technical Specifications

  Umicore Materials
Product Category Industrial Coatings
Product Number 2Si000002
Product Name Diamond Like Carbon 3µm-5µm
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Low Friction Coating - TriboShield™ TS651 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details
Ceramawrap Coating -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Type Coating
View Details
Formulations - Applications - Coatings - Bullet Tip ID Coating 8760 - 38760 - Hernon Manufacturing, Inc.
Specs
Type Coating
Cure / Setting Technology Ultraviolet Light Curing
Industry Mil-Spec
View Details
Two Component, Acid Resistant Coating/Liner - EP21ARHT - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Concrete; Glass; Metallic; Plastic; Wood
View Details