Umicore Materials Wide Band Anti Reflection 3µm-12µm 2Ge000034

Description
This coating is a wide band anti-reflection coating for use in the 3-12µm waveband. Combining high transmission, low reflection and moderate environmental resistance, this coating is best suited for internal surfaces (I.S.) applications. This coating contains no radioactive material. Spectral - additional Transmission (Average) >93% 3µm-12µm Reflection (Average) <3% 3µm-12µm Angle of Incidence 0°-20° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.3.3 Abrasion Remark Moderate, 50 strokes with a cheesecloth
Description
This coating is a wide band anti-reflection coating for use in the 3-12µm waveband. Combining high transmission, low reflection and moderate environmental resistance, this coating is best suited for internal surfaces (I.S.) applications. This coating contains no radioactive material. Spectral - additional Transmission (Average) >93% 3µm-12µm Reflection (Average) <3% 3µm-12µm Angle of Incidence 0°-20° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.3.3 Abrasion Remark Moderate, 50 strokes with a cheesecloth

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Wide Band Anti Reflection 3µm-12µm
2Ge000034
Wide Band Anti Reflection 3µm-12µm 2Ge000034
This coating is a wide band anti-reflection coating for use in the 3-12µm waveband. Combining high transmission, low reflection and moderate environmental resistance, this coating is best suited for internal surfaces (I.S.) applications. This coating contains no radioactive material. Spectral - additional Transmission (Average) >93% 3µm-12µm Reflection (Average) <3% 3µm-12µm Angle of Incidence 0°-20° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.3.3 Abrasion Remark Moderate, 50 strokes with a cheesecloth

This coating is a wide band anti-reflection coating for use in the 3-12µm waveband. Combining high transmission, low reflection and moderate environmental resistance, this coating is best suited for internal surfaces (I.S.) applications.
This coating contains no radioactive material.

Spectral - additional

Transmission (Average)
>93% 3µm-12µm
Reflection (Average)
<3% 3µm-12µm
Angle of Incidence
0°-20°

Environmental Properties

Adhesion

MIL-C-48497A, 08/09/1980, para 4.5.3.1


Adhesion Remark

Tape Test


Humidity

MIL-C-48497A, 08/09/1980, para 4.5.3.2


Humidity Remark

24Hrs, 49°C, 95-100% relative humidity


Abrasion

MIL-C-48497A, 08/09/1980, para 4.5.3.3


Abrasion Remark

Moderate, 50 strokes with a cheesecloth

Technical Specifications

  Umicore Materials
Product Category Industrial Coatings
Product Number 2Ge000034
Product Name Wide Band Anti Reflection 3µm-12µm
Unlock Full Specs
to access all available technical data

Similar Products

One Component, Non-Yellowing UV Curable Coating - UV15X-2 - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details
Shielding Aerosols - 2474251 - RS Components, Ltd.
Specs
Type Coating
Form Aerosol
View Details
Thermal Coatings - THERMOSEAL® P130 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Coating
Substrate Ceramic
Cure / Setting Technology Film Drying
View Details
Wire Enamels -  - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type Coating; Varnish
Chemistry Glass Enamel
Industry Electronics
View Details