Umicore Materials High Durability Anti Reflection 3µm-5µm 2Ge000005

Description
This coating offers high transmission in the pass-band 3-5µm. It is a durable coating that can be used in more demanding environments where regular cleaning is necessary. Spectral - additional Transmission (Average) >97% 3µm-5µm For a 1 mm thick witness piece, coated both faces UCS_Ge_05. Reflection (Average) <1% 3µm-5µm Per surface for a 1mm thick witness piece, coated one side UCS_Ge_05. Angle Of Incidence 0°-20° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.5.1 Abrasion Remark Severe, 20 strokes Eraser
Description
This coating offers high transmission in the pass-band 3-5µm. It is a durable coating that can be used in more demanding environments where regular cleaning is necessary. Spectral - additional Transmission (Average) >97% 3µm-5µm For a 1 mm thick witness piece, coated both faces UCS_Ge_05. Reflection (Average) <1% 3µm-5µm Per surface for a 1mm thick witness piece, coated one side UCS_Ge_05. Angle Of Incidence 0°-20° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.5.1 Abrasion Remark Severe, 20 strokes Eraser

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
High Durability Anti Reflection 3µm-5µm
2Ge000005
High Durability Anti Reflection 3µm-5µm 2Ge000005
This coating offers high transmission in the pass-band 3-5µm. It is a durable coating that can be used in more demanding environments where regular cleaning is necessary. Spectral - additional Transmission (Average) >97% 3µm-5µm For a 1 mm thick witness piece, coated both faces UCS_Ge_05. Reflection (Average) <1% 3µm-5µm Per surface for a 1mm thick witness piece, coated one side UCS_Ge_05. Angle Of Incidence 0°-20° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.5.1 Abrasion Remark Severe, 20 strokes Eraser

This coating offers high transmission in the pass-band 3-5µm.

It is a durable coating that can be used in more demanding environments where regular cleaning is necessary.

Spectral - additional

Transmission (Average)
>97% 3µm-5µm
For a 1 mm thick witness piece, coated both faces UCS_Ge_05.
Reflection (Average)
<1% 3µm-5µm
Per surface for a 1mm thick witness piece, coated one side UCS_Ge_05.
Angle Of Incidence
0°-20°

Environmental Properties

Adhesion

MIL-C-48497A, 08/09/1980, para 4.5.3.1


Adhesion Remark

Tape Test


Humidity

MIL-C-48497A, 08/09/1980, para 4.5.3.2


Humidity Remark

24Hrs, 49°C, 95-100% relative humidity


Abrasion

MIL-C-48497A, 08/09/1980, para 4.5.5.1


Abrasion Remark

Severe, 20 strokes Eraser

Technical Specifications

  Umicore Materials
Product Category Industrial Coatings
Product Number 2Ge000005
Product Name High Durability Anti Reflection 3µm-5µm
Unlock Full Specs
to access all available technical data