Umicore Materials Diamond Like Carbon 8µm-12µm 2Ge000003

Description
This is an extremely rugged and abrasion resistant anti reflection coating for use in the 8-12µm waveband. These properties make it ideal for external surface applications where extreme environmental conditions will be encountered such as marine environments. It is normally used in conjunction with a high efficiency anti-reflection coating (UCS_GE_01) on the second surface. Spectral - additional Transmission (Average) >89% 8µm-12µm For a 1mm thick witness piece, coated one side UCS_Ge_03 and one side UCS_Ge_01. Reflection (Average) <3% 8µm-12µm Per surface, from a single side coated 1mm thick witness piece, coated with UCS_Ge_03 Angle of Incidence 0°-20° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.5.1 Abrasion Remark Severe, 20 Strokes Eraser Salt spray MIL-C-675C, 22/08/1980, para 4.5.9 Salt spray Remark 200hrs salt spray fog exposure Salt Soln MIL-C-48497A, 08/09/1980, para 4.5.5.2 Salt Soln Remark 24hrs immersion in salt water Solubility TS1888, 01/07/1979, para 5.2.2.1 Solubility Remark 28 days immersion in water Environmental - additional Wiper Test TS1888, 01/07/1979, para 5.4.3 10,000 wipes with windscreen wiper in water/sand slurry.
Description
This is an extremely rugged and abrasion resistant anti reflection coating for use in the 8-12µm waveband. These properties make it ideal for external surface applications where extreme environmental conditions will be encountered such as marine environments. It is normally used in conjunction with a high efficiency anti-reflection coating (UCS_GE_01) on the second surface. Spectral - additional Transmission (Average) >89% 8µm-12µm For a 1mm thick witness piece, coated one side UCS_Ge_03 and one side UCS_Ge_01. Reflection (Average) <3% 8µm-12µm Per surface, from a single side coated 1mm thick witness piece, coated with UCS_Ge_03 Angle of Incidence 0°-20° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.5.1 Abrasion Remark Severe, 20 Strokes Eraser Salt spray MIL-C-675C, 22/08/1980, para 4.5.9 Salt spray Remark 200hrs salt spray fog exposure Salt Soln MIL-C-48497A, 08/09/1980, para 4.5.5.2 Salt Soln Remark 24hrs immersion in salt water Solubility TS1888, 01/07/1979, para 5.2.2.1 Solubility Remark 28 days immersion in water Environmental - additional Wiper Test TS1888, 01/07/1979, para 5.4.3 10,000 wipes with windscreen wiper in water/sand slurry.

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Diamond Like Carbon 8µm-12µm
2Ge000003
Diamond Like Carbon 8µm-12µm 2Ge000003
This is an extremely rugged and abrasion resistant anti reflection coating for use in the 8-12µm waveband. These properties make it ideal for external surface applications where extreme environmental conditions will be encountered such as marine environments. It is normally used in conjunction with a high efficiency anti-reflection coating (UCS_GE_01) on the second surface. Spectral - additional Transmission (Average) >89% 8µm-12µm For a 1mm thick witness piece, coated one side UCS_Ge_03 and one side UCS_Ge_01. Reflection (Average) <3% 8µm-12µm Per surface, from a single side coated 1mm thick witness piece, coated with UCS_Ge_03 Angle of Incidence 0°-20° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.5.1 Abrasion Remark Severe, 20 Strokes Eraser Salt spray MIL-C-675C, 22/08/1980, para 4.5.9 Salt spray Remark 200hrs salt spray fog exposure Salt Soln MIL-C-48497A, 08/09/1980, para 4.5.5.2 Salt Soln Remark 24hrs immersion in salt water Solubility TS1888, 01/07/1979, para 5.2.2.1 Solubility Remark 28 days immersion in water Environmental - additional Wiper Test TS1888, 01/07/1979, para 5.4.3 10,000 wipes with windscreen wiper in water/sand slurry.

This is an extremely rugged and abrasion resistant anti reflection coating for use in the 8-12µm waveband. These properties make it ideal for external surface applications where extreme environmental conditions will be encountered such as marine environments.

It is normally used in conjunction with a high efficiency anti-reflection coating (UCS_GE_01) on the second surface.

Spectral - additional

Transmission (Average)
>89% 8µm-12µm
For a 1mm thick witness piece, coated one side UCS_Ge_03 and one side UCS_Ge_01.
Reflection (Average)
<3% 8µm-12µm
Per surface, from a single side coated 1mm thick witness piece, coated with UCS_Ge_03
Angle of Incidence
0°-20°

Environmental Properties

Adhesion

MIL-C-48497A, 08/09/1980, para 4.5.3.1


Adhesion Remark

Tape Test


Humidity

MIL-C-48497A, 08/09/1980, para 4.5.3.2


Humidity Remark

24Hrs, 49°C, 95-100% relative humidity


Abrasion

MIL-C-48497A, 08/09/1980, para 4.5.5.1


Abrasion Remark

Severe, 20 Strokes Eraser


Salt spray

MIL-C-675C, 22/08/1980, para 4.5.9


Salt spray Remark

200hrs salt spray fog exposure


Salt Soln

MIL-C-48497A, 08/09/1980, para 4.5.5.2


Salt Soln Remark

24hrs immersion in salt water


Solubility

TS1888, 01/07/1979, para 5.2.2.1


Solubility Remark

28 days immersion in water


Environmental - additional

Wiper Test
TS1888, 01/07/1979, para 5.4.3
10,000 wipes with windscreen wiper in water/sand slurry.

Technical Specifications

  Umicore Materials
Product Category Industrial Coatings
Product Number 2Ge000003
Product Name Diamond Like Carbon 8µm-12µm
Unlock Full Specs
to access all available technical data

Similar Products

Hobby Coat -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Type Coating
Substrate Other; Protects almost any surface with a clear, semi-gloss finish.
Features Clear, semi-gloss finish, easy to apply, non-toxic, low odor and does not add extra weight to projects.
View Details
One Component, Optically Clear UV Curable Coating - UV15-7LRI - Master Bond, Inc.
Specs
Type Coating
Chemistry Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details
Shielding Aerosols - 2474251 - RS Components, Ltd.
Specs
Type Coating
Form Aerosol
View Details
Zinc-Coating -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Type Coating
View Details