Umicore Materials High Durability Anti Reflection 8µm-12µm 2Ge000002

Description
This durable coating can be used in rugged environments where regular cleaning is necessary. It is used in thermal imaging applications and combines high transmission with durability and meets modular interface surface (MIS) requirements. This coating contains no radioactive material Spectral - additional Transmission (Average) >96% 8µm-12µm For a 1mm thick witness piece, coated one face high durability UCS_Ge_02 and second side with high efficiency UCS_Ge_01. Reflection (Average) <2% 8µm-12µm Per surface. Angle of Incidence 0°-20° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.5.1 Abrasion Remark Severe, 20 strokes Eraser
Description
This durable coating can be used in rugged environments where regular cleaning is necessary. It is used in thermal imaging applications and combines high transmission with durability and meets modular interface surface (MIS) requirements. This coating contains no radioactive material Spectral - additional Transmission (Average) >96% 8µm-12µm For a 1mm thick witness piece, coated one face high durability UCS_Ge_02 and second side with high efficiency UCS_Ge_01. Reflection (Average) <2% 8µm-12µm Per surface. Angle of Incidence 0°-20° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.5.1 Abrasion Remark Severe, 20 strokes Eraser

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
High Durability Anti Reflection 8µm-12µm
2Ge000002
High Durability Anti Reflection 8µm-12µm 2Ge000002
This durable coating can be used in rugged environments where regular cleaning is necessary. It is used in thermal imaging applications and combines high transmission with durability and meets modular interface surface (MIS) requirements. This coating contains no radioactive material Spectral - additional Transmission (Average) >96% 8µm-12µm For a 1mm thick witness piece, coated one face high durability UCS_Ge_02 and second side with high efficiency UCS_Ge_01. Reflection (Average) <2% 8µm-12µm Per surface. Angle of Incidence 0°-20° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.5.1 Abrasion Remark Severe, 20 strokes Eraser

This durable coating can be used in rugged environments where regular cleaning is necessary. It is used in thermal imaging applications and combines high transmission with durability and meets modular interface surface (MIS) requirements.

This coating contains no radioactive material

Spectral - additional

Transmission (Average)
>96% 8µm-12µm
For a 1mm thick witness piece, coated one face high durability UCS_Ge_02 and second side with high efficiency UCS_Ge_01.
Reflection (Average)
<2% 8µm-12µm
Per surface.
Angle of Incidence
0°-20°

Environmental Properties

Adhesion

MIL-C-48497A, 08/09/1980, para 4.5.3.1


Adhesion Remark

Tape Test


Humidity

MIL-C-48497A, 08/09/1980, para 4.5.3.2


Humidity Remark

24Hrs, 49°C, 95-100% relative humidity


Abrasion

MIL-C-48497A, 08/09/1980, para 4.5.5.1


Abrasion Remark

Severe, 20 strokes Eraser

Technical Specifications

  Umicore Materials
Product Category Industrial Coatings
Product Number 2Ge000002
Product Name High Durability Anti Reflection 8µm-12µm
Unlock Full Specs
to access all available technical data

Similar Products

Self-lubricating Composite Coatings for Low Loads - TriboShield™ TS161 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details
V-Bio® Enhanced Polyethylene Encasement -  - McWane Plant and Industrial
Specs
Type Coating
View Details
Formulations - Applications - Coatings - Bullet Tip ID Coating 8760 - 38760 - Hernon Manufacturing, Inc.
Specs
Type Coating
Cure / Setting Technology Ultraviolet Light Curing
Industry Mil-Spec
View Details
Room Temperature Curing Epoxy Coating - EP21 - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Concrete; Glass; Metallic; Plastic; Wood
View Details