Umicore Materials High Efficiency Anti Reflection Coating 8µm-12µm 2Gas5000004

Description
This coating is the standard anti-reflection coating for use in the 8-12µm waveband. Combining high transmission, low reflection and moderate environmental resistance, this coating is best suited for internal surfaces (I.S.) applications. This coating contains no radioactive material. Spectral - additional Transmission (Average) >97% 8µm-12µm, >95% 8µm-14µm For a 1mm thick witness piece, coated both faces UCS_GASIR5_01. Reflection (Average) <1% 8µm-12µm, <1.5% 8µm-14µm Per Surface, for a 1mm thick witness piece, coated with UCS_GASIR5_01. Angle of Incidence 0°-20° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.3.3 Abrasion Remark Moderate, 50 strokes with a cheesecloth
Description
This coating is the standard anti-reflection coating for use in the 8-12µm waveband. Combining high transmission, low reflection and moderate environmental resistance, this coating is best suited for internal surfaces (I.S.) applications. This coating contains no radioactive material. Spectral - additional Transmission (Average) >97% 8µm-12µm, >95% 8µm-14µm For a 1mm thick witness piece, coated both faces UCS_GASIR5_01. Reflection (Average) <1% 8µm-12µm, <1.5% 8µm-14µm Per Surface, for a 1mm thick witness piece, coated with UCS_GASIR5_01. Angle of Incidence 0°-20° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.3.3 Abrasion Remark Moderate, 50 strokes with a cheesecloth

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
High Efficiency Anti Reflection Coating 8µm-12µm
2Gas5000004
High Efficiency Anti Reflection Coating 8µm-12µm 2Gas5000004
This coating is the standard anti-reflection coating for use in the 8-12µm waveband. Combining high transmission, low reflection and moderate environmental resistance, this coating is best suited for internal surfaces (I.S.) applications. This coating contains no radioactive material. Spectral - additional Transmission (Average) >97% 8µm-12µm, >95% 8µm-14µm For a 1mm thick witness piece, coated both faces UCS_GASIR5_01. Reflection (Average) <1% 8µm-12µm, <1.5% 8µm-14µm Per Surface, for a 1mm thick witness piece, coated with UCS_GASIR5_01. Angle of Incidence 0°-20° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.3.3 Abrasion Remark Moderate, 50 strokes with a cheesecloth

This coating is the standard anti-reflection coating for use in the 8-12µm waveband. Combining high transmission, low reflection and moderate environmental resistance, this coating is best suited for internal surfaces (I.S.) applications.
This coating contains no radioactive material.

Spectral - additional

Transmission (Average)
>97% 8µm-12µm, >95% 8µm-14µm
For a 1mm thick witness piece, coated both faces UCS_GASIR5_01.
Reflection (Average)
<1% 8µm-12µm, <1.5% 8µm-14µm
Per Surface, for a 1mm thick witness piece, coated with UCS_GASIR5_01.
Angle of Incidence
0°-20°

Environmental Properties

Adhesion

MIL-C-48497A, 08/09/1980, para 4.5.3.1


Adhesion Remark

Tape Test


Humidity

MIL-C-48497A, 08/09/1980, para 4.5.3.2


Humidity Remark

24Hrs, 49°C, 95-100% relative humidity


Abrasion

MIL-C-48497A, 08/09/1980, para 4.5.3.3


Abrasion Remark

Moderate, 50 strokes with a cheesecloth

Technical Specifications

  Umicore Materials
Product Category Industrial Coatings
Product Number 2Gas5000004
Product Name High Efficiency Anti Reflection Coating 8µm-12µm
Unlock Full Specs
to access all available technical data

Similar Products

LUMIFLON™ FEVE Fluoropolymer Resins - LF-600X - AGC Chemicals Americas, Inc.
Specs
Type Coating; Powder Coating
Chemistry Fluoropolymers; Resin
Substrate Aluminum
View Details
Electronic Conformal Coating - CONATHANE® - ELANTAS North America LLC
Specs
Type Coating; Sealer
Chemistry Polyurethane; Resin
Cure / Setting Technology Multicomponent (optional feature)
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
Zinc-Coating -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Type Coating
View Details