Umicore Materials iDLC, Durable Coating 8µm-12µm 2Gas100003

Description
This coating offers exceptional abrasion resistance when deposited onto Umicore’s GASIR5® substrate in the pass band 8-12µm. It is a rugged coating that can withstand severe abrasion. It complies with the environmental specifications of DLC type coatings on Germanium, while offering comparable transmission and lower reflection values. This coating is applied to the outside surface of a lens or window and is normally used with the high efficiency UCS_GASIR5_01 on the second side. Spectral - additional Transmission (Average) >90% 8µm-12µm, >85% 8µm-14µm For a 2mm thick witness piece, coated one face iDLC UCS_GASIR_05 and one face UCS_GASIR_01. Reflection (Average) <1.5% 8µm-12µm, <4.0% 8µm-14µm For a 2mm thick witness piece, coated one face iDLC UCS_GASIR_05. Angle of Incidence 0°-20° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 72Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.5.1 Abrasion Remark Severe, 20 strokes eraser rub test Salt spray MIL-C-675C, 22/08/1980, para 4.5.9 Salt spray Remark 7 days salt spray fog exposure Environmental - additional Wiper Test TS1888, 01/07/1979, para 5.4.3 10,000 wipes with windscreen wiper in water/sand slurry.
Description
This coating offers exceptional abrasion resistance when deposited onto Umicore’s GASIR5® substrate in the pass band 8-12µm. It is a rugged coating that can withstand severe abrasion. It complies with the environmental specifications of DLC type coatings on Germanium, while offering comparable transmission and lower reflection values. This coating is applied to the outside surface of a lens or window and is normally used with the high efficiency UCS_GASIR5_01 on the second side. Spectral - additional Transmission (Average) >90% 8µm-12µm, >85% 8µm-14µm For a 2mm thick witness piece, coated one face iDLC UCS_GASIR_05 and one face UCS_GASIR_01. Reflection (Average) <1.5% 8µm-12µm, <4.0% 8µm-14µm For a 2mm thick witness piece, coated one face iDLC UCS_GASIR_05. Angle of Incidence 0°-20° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 72Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.5.1 Abrasion Remark Severe, 20 strokes eraser rub test Salt spray MIL-C-675C, 22/08/1980, para 4.5.9 Salt spray Remark 7 days salt spray fog exposure Environmental - additional Wiper Test TS1888, 01/07/1979, para 5.4.3 10,000 wipes with windscreen wiper in water/sand slurry.

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
iDLC, Durable Coating 8µm-12µm
2Gas100003
iDLC, Durable Coating 8µm-12µm 2Gas100003
This coating offers exceptional abrasion resistance when deposited onto Umicore’s GASIR5® substrate in the pass band 8-12µm. It is a rugged coating that can withstand severe abrasion. It complies with the environmental specifications of DLC type coatings on Germanium, while offering comparable transmission and lower reflection values. This coating is applied to the outside surface of a lens or window and is normally used with the high efficiency UCS_GASIR5_01 on the second side. Spectral - additional Transmission (Average) >90% 8µm-12µm, >85% 8µm-14µm For a 2mm thick witness piece, coated one face iDLC UCS_GASIR_05 and one face UCS_GASIR_01. Reflection (Average) <1.5% 8µm-12µm, <4.0% 8µm-14µm For a 2mm thick witness piece, coated one face iDLC UCS_GASIR_05. Angle of Incidence 0°-20° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 72Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.5.1 Abrasion Remark Severe, 20 strokes eraser rub test Salt spray MIL-C-675C, 22/08/1980, para 4.5.9 Salt spray Remark 7 days salt spray fog exposure Environmental - additional Wiper Test TS1888, 01/07/1979, para 5.4.3 10,000 wipes with windscreen wiper in water/sand slurry.

This coating offers exceptional abrasion resistance when deposited onto Umicore’s GASIR5® substrate in the pass band 8-12µm. It is a rugged coating that can withstand severe abrasion. It complies with the environmental specifications of DLC type coatings on Germanium, while offering comparable transmission and lower reflection values. This coating is applied to the outside surface of a lens or window and is normally used with the high efficiency UCS_GASIR5_01 on the second side.

Spectral - additional

Transmission (Average)
>90% 8µm-12µm, >85% 8µm-14µm
For a 2mm thick witness piece, coated one face iDLC UCS_GASIR_05 and one face UCS_GASIR_01.
Reflection (Average)
<1.5% 8µm-12µm, <4.0% 8µm-14µm
For a 2mm thick witness piece, coated one face iDLC UCS_GASIR_05.
Angle of Incidence
0°-20°

Environmental Properties

Adhesion

MIL-C-48497A, 08/09/1980, para 4.5.3.1


Adhesion Remark

Tape Test


Humidity

MIL-C-48497A, 08/09/1980, para 4.5.3.2


Humidity Remark

72Hrs, 49°C, 95-100% relative humidity


Abrasion

MIL-C-48497A, 08/09/1980, para 4.5.5.1


Abrasion Remark

Severe, 20 strokes eraser rub test


Salt spray

MIL-C-675C, 22/08/1980, para 4.5.9


Salt spray Remark

7 days salt spray fog exposure


Environmental - additional

Wiper Test
TS1888, 01/07/1979, para 5.4.3
10,000 wipes with windscreen wiper in water/sand slurry.

Technical Specifications

  Umicore Materials
Product Category Industrial Coatings
Product Number 2Gas100003
Product Name iDLC, Durable Coating 8µm-12µm
Unlock Full Specs
to access all available technical data

Similar Products

Protective Coating - Ever-Slik®1225 - Everlube Products
Specs
Type Coating
Chemistry Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
Substrate Metallic; Steel
View Details
MW-4373 -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Type Coating
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
Thermal Coatings - THERMOSEAL® P162 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Coating
Substrate Ceramic
Cure / Setting Technology Film Drying
View Details