Umicore Materials Cobalt Powder Mesh 100 29250

Description
Category: Metals & Alloys Properties Metal Cobalt Metal content 100% Physical state Powder Colour Grey Technology Cutting tool and wear parts Application Hard Metals Product segment Cobalt Powder Mesh
Description
Category: Metals & Alloys Properties Metal Cobalt Metal content 100% Physical state Powder Colour Grey Technology Cutting tool and wear parts Application Hard Metals Product segment Cobalt Powder Mesh

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Cobalt Powder Mesh 100
29250
Cobalt Powder Mesh 100 29250
Category: Metals & Alloys Properties Metal Cobalt Metal content 100% Physical state Powder Colour Grey Technology Cutting tool and wear parts Application Hard Metals Product segment Cobalt Powder Mesh

Category:

  • Metals & Alloys

Properties

Metal

Cobalt


Metal content

100%


Physical state

Powder


Colour

Grey


Technology

Cutting tool and wear parts


Application

Hard Metals


Product segment

Cobalt Powder Mesh

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number 29250
Product Name Cobalt Powder Mesh 100
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - S-Copper - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Stainless Steel Wire - Spools or Straight Lengths - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T302, T304, T304V, T316, T316V, T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276, T410, T420
Shape / Form Wire
Features Specialty
View Details
Metal Bars & Metal Rods - 682236 - RS Components, Ltd.
Specs
Shape / Form Bar Stock
Thickness 0.1181 inch (3 mm)
Width / OD 3.94 inch (100 mm)
View Details
 - Nickel 201 - Bar - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Features Corrosion Resistant
View Details