Umicore Materials Phase Retarder 10.6µm 1Si000004

Description
This coating, when applied onto Silicon will convert linear polarisation into circular polarisation when placed in the beam path at the azimuth angle. Circular polarisation creates equal amounts of 's' and 'p' polarisation. This mirror is usually required when cutting difficult materials and eliminates kerf variations. It can be used in lasers up to 5kW. Spectral - additional Reflection (Average) >98% @ 45° AOI Absorption <1.5% Phase Retardation 90° ± 6° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.3.3 Abrasion Remark Moderate, 50 strokes with a cheesecloth
Description
This coating, when applied onto Silicon will convert linear polarisation into circular polarisation when placed in the beam path at the azimuth angle. Circular polarisation creates equal amounts of 's' and 'p' polarisation. This mirror is usually required when cutting difficult materials and eliminates kerf variations. It can be used in lasers up to 5kW. Spectral - additional Reflection (Average) >98% @ 45° AOI Absorption <1.5% Phase Retardation 90° ± 6° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.3.3 Abrasion Remark Moderate, 50 strokes with a cheesecloth

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Phase Retarder 10.6µm
1Si000004
Phase Retarder 10.6µm 1Si000004
This coating, when applied onto Silicon will convert linear polarisation into circular polarisation when placed in the beam path at the azimuth angle. Circular polarisation creates equal amounts of 's' and 'p' polarisation. This mirror is usually required when cutting difficult materials and eliminates kerf variations. It can be used in lasers up to 5kW. Spectral - additional Reflection (Average) >98% @ 45° AOI Absorption <1.5% Phase Retardation 90° ± 6° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.3.3 Abrasion Remark Moderate, 50 strokes with a cheesecloth

This coating, when applied onto Silicon will convert linear polarisation into circular polarisation when placed in the beam path at the azimuth angle. Circular polarisation creates equal amounts of 's' and 'p' polarisation. This mirror is usually required when cutting difficult materials and eliminates kerf variations. It can be used in lasers up to 5kW.

Spectral - additional

Reflection (Average)
>98% @ 45° AOI
Absorption
<1.5%
Phase Retardation
90° ± 6°

Environmental Properties

Adhesion

MIL-C-48497A, 08/09/1980, para 4.5.3.1


Adhesion Remark

Tape Test


Humidity

MIL-C-48497A, 08/09/1980, para 4.5.3.2


Humidity Remark

24Hrs, 49°C, 95-100% relative humidity


Abrasion

MIL-C-48497A, 08/09/1980, para 4.5.3.3


Abrasion Remark

Moderate, 50 strokes with a cheesecloth

Technical Specifications

  Umicore Materials
Product Category Industrial Coatings
Product Number 1Si000004
Product Name Phase Retarder 10.6µm
Unlock Full Specs
to access all available technical data

Similar Products

Ceramawrap Coating -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Type Coating
View Details
Self-lubricating Composite Coatings for Low Loads - TriboShield™ TS161 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details
Thermal Coatings - THERMOSEAL® P130 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Coating
Substrate Ceramic
Cure / Setting Technology Film Drying
View Details
Protective Coatings - Everlube®9800 - Everlube Products
Specs
Type Coating
Substrate Metallic
Cure / Setting Technology Thermally Cured
View Details