Umicore Materials SupermaxR 10.6µm 1Cu000002

Description
Deposited onto diamond turned copper, this non-radioactive coating offers high reflectivity and low absorption for C02 lasers up to 5kW. It is an extremely rugged coating and can withstand regular cleaning. This Coating is optimised for 45° however a 0° option is avaiable. For the 0° option, please ask for product code: 1Cu000001. Spectral - additional Reflection (Average) >99.88% s-pol, >99.7% p-pol @ 45° AOI Absorption <0.2% Phase Shift <±2°from zero @ 45° AOI Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.5.1 Abrasion Remark Severe, 20 strokes Eraser
Description
Deposited onto diamond turned copper, this non-radioactive coating offers high reflectivity and low absorption for C02 lasers up to 5kW. It is an extremely rugged coating and can withstand regular cleaning. This Coating is optimised for 45° however a 0° option is avaiable. For the 0° option, please ask for product code: 1Cu000001. Spectral - additional Reflection (Average) >99.88% s-pol, >99.7% p-pol @ 45° AOI Absorption <0.2% Phase Shift <±2°from zero @ 45° AOI Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.5.1 Abrasion Remark Severe, 20 strokes Eraser

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
SupermaxR 10.6µm
1Cu000002
SupermaxR 10.6µm 1Cu000002
Deposited onto diamond turned copper, this non-radioactive coating offers high reflectivity and low absorption for C02 lasers up to 5kW. It is an extremely rugged coating and can withstand regular cleaning. This Coating is optimised for 45° however a 0° option is avaiable. For the 0° option, please ask for product code: 1Cu000001. Spectral - additional Reflection (Average) >99.88% s-pol, >99.7% p-pol @ 45° AOI Absorption <0.2% Phase Shift <±2°from zero @ 45° AOI Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.5.1 Abrasion Remark Severe, 20 strokes Eraser

Deposited onto diamond turned copper, this non-radioactive coating offers high reflectivity and low absorption for C02 lasers up to 5kW. It is an extremely rugged coating and can withstand regular cleaning.
This Coating is optimised for 45° however a 0° option is avaiable. For the 0° option, please ask for product code: 1Cu000001.

Spectral - additional

Reflection (Average)
>99.88% s-pol, >99.7% p-pol @ 45° AOI
Absorption
<0.2%
Phase Shift
<±2°from zero @ 45° AOI

Environmental Properties

Adhesion

MIL-C-48497A, 08/09/1980, para 4.5.3.1


Adhesion Remark

Tape Test


Humidity

MIL-C-48497A, 08/09/1980, para 4.5.3.2


Humidity Remark

24Hrs, 49°C, 95-100% relative humidity


Abrasion

MIL-C-48497A, 08/09/1980, para 4.5.5.1


Abrasion Remark

Severe, 20 strokes Eraser

Technical Specifications

  Umicore Materials
Product Category Industrial Coatings
Product Number 1Cu000002
Product Name SupermaxR 10.6µm
Unlock Full Specs
to access all available technical data

Similar Products

High Strength, UV Curable Epoxy Coating - UV16 - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details
Shielding Aerosols - 2474251 - RS Components, Ltd.
Specs
Type Coating
Form Aerosol
View Details
Thermal Coatings - THERMOSEAL® P110 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Coating
Substrate Ceramic
Cure / Setting Technology Film Drying
View Details
Electronic Conformal Coating - CONATHANE® - ELANTAS North America LLC
Specs
Type Coating; Sealer
Chemistry Polyurethane; Resin
Cure / Setting Technology Multicomponent (optional feature)
View Details