Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL CERAMIC MATERIALS
UMICORE MATERIALS
0489257 -- AL2O3 99.6% 1.5-3.5MM 1KG - 0489257
Umicore Materials
Al2O3 99.6% 1.5-3.5mm 1kg - 0489257
0489257
Description
Al2O3 99.6% 1.5-3.5mm 1kg - 0489257
Description
Al2O3 99.6% 1.5-3.5mm 1kg - 0489257
Suppliers
Company
Product
Description
Supplier Links
Umicore Materials
Raleigh, NC, USA
Al2O3 99.6% 1.5-3.5mm 1kg - 0489257
0489257
Al2O3 99.6% 1.5-3.5mm 1kg - 0489257
0489257
Al2O3 99.6% 1.5-3.5mm 1kg - 0489257
Al2O3 99.6% 1.5-3.5mm 1kg - 0489257
Technical Specifications
Umicore Materials
Product Category
Industrial Ceramic Materials
Product Number
0489257
Product Name
Al2O3 99.6% 1.5-3.5mm 1kg - 0489257
Unlock Full Specs
to access all available technical data
Similar Products
Suntech Applied Materials (Hefei) Co.,Ltd
Wire bonding Capillary
View Details
Fountyl Technologies Pte. Ltd.
Porous Suspended Platform
Specs
Length
62.99 inch (1600 mm)
Width / Diameter
39.37 inch (1000 mm)
View Details
Insaco, Inc.
Piston/Sleeve Assemblies
Specs
Material Type
Alumina; Sapphire
Shape / Form
Custom Shape
View Details
Niimi Ceramics Co., Ltd.
Ceramics for High-Pressure Pumps
Specs
Material Type
Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications
High-pressure pumps; high-pressure washers
View Details