Umicore Materials Cr 99.6% Ø30x5mm 20pcs - 0481706 0481706

Description
Cr 99.6% Ø30x5mm 20pcs - 0481706
Description
Cr 99.6% Ø30x5mm 20pcs - 0481706

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Cr 99.6% Ø30x5mm 20pcs - 0481706
0481706
Cr 99.6% Ø30x5mm 20pcs - 0481706 0481706
Cr 99.6% Ø30x5mm 20pcs - 0481706

Cr 99.6% Ø30x5mm 20pcs - 0481706

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number 0481706
Product Name Cr 99.6% Ø30x5mm 20pcs - 0481706
Unlock Full Specs
to access all available technical data

Similar Products

SU085-1/2 Carbon-coated Copper Foil - Product-SU085 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0024 inch (0.0600 mm)
View Details
Custom Roll Formed Hats -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
 - Inconel® 601 - Bar - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Features Superalloy
View Details
2.5
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details