Umicore Materials Ti2O3 99.5% Ø8.6x6.3mm 1kg - 0481547 0481547

Description
Ti2O3 99.5% Ø8.6x6.3mm 1kg - 0481547
Description
Ti2O3 99.5% Ø8.6x6.3mm 1kg - 0481547

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Ti2O3 99.5% Ø8.6x6.3mm 1kg - 0481547
0481547
Ti2O3 99.5% Ø8.6x6.3mm 1kg - 0481547 0481547
Ti2O3 99.5% Ø8.6x6.3mm 1kg - 0481547

Ti2O3 99.5% Ø8.6x6.3mm 1kg - 0481547

Ti2O3 99.5% Ø8.6x6.3mm 1kg - 0481547 - 0481547 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Ti2O3 99.5% Ø8.6x6.3mm 1kg - 0481547
0481547
Ti2O3 99.5% Ø8.6x6.3mm 1kg - 0481547 0481547
Coating material Titanium (III)-oxide Purity 99.9% Form Tablet Dimensions Ø 8.6 x 6.3 mm Quantity 1 kg Theoretical density at 20°C in g/cm³ 4.6 Melting point in °C ~ 2130 10⁻² mbar in °C 1900 10⁻¹ mbar in °C 2100 Melting Good W Good Mo Good Preparation of base melt (premelt) Possible Reactive gas pressure Good < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good possible Good Low 0.4 High > 8 at 550 nm: n 2.07-2.50

Coating material

Titanium (III)-oxide

Purity

99.9%

Form

Tablet

Dimensions

Ø 8.6 x 6.3 mm

Quantity

1 kg

Theoretical density at 20°C in g/cm³

4.6

Melting point in °C

~ 2130

10⁻² mbar in °C

1900

10⁻¹ mbar in °C

2100

Melting

Good

W

Good

Mo

Good

Preparation of base melt (premelt)

Possible

Reactive gas pressure

Good

< 100 °C

Good

100 - 200 °C

Good

200 - 300 °C

Good

possible

Good

Low

0.4

High

> 8

at 550 nm: n

2.07-2.50

Supplier's Site

Technical Specifications

  Umicore Materials Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds Inorganic Chemicals and Compounds
Product Number 0481547 0481547
Product Name Ti2O3 99.5% Ø8.6x6.3mm 1kg - 0481547 Ti2O3 99.5% Ø8.6x6.3mm 1kg - 0481547
State of Matter

Tablet

Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 1.09 - 238271 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
View Details
Metal Precipitants - PDB-SU - Ecologix Environmental Systems
Ecologix Environmental Systems
View Details
Old Bridge Chemicals, Inc.
Specs
Type Bio-Inorganic Compounds
Chemical Name Zinc Chloride
Chemical Formula ZnCl2 x H2O
View Details
H202 30% ULSI -  - Technic, Inc.
Technic, Inc.
Specs
Chemical Name Hydrogen Peroxide
Chemical Formula H2O2
View Details