Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL CERAMIC MATERIALS
UMICORE MATERIALS
0481233 -- AL2O3 99.6% 0.7-1.5MM 100G - 0481233
Umicore Materials
Al2O3 99.6% 0.7-1.5mm 100g - 0481233
0481233
Description
Al2O3 99.6% 0.7-1.5mm 100g - 0481233
Description
Al2O3 99.6% 0.7-1.5mm 100g - 0481233
Suppliers
Company
Product
Description
Supplier Links
Umicore Materials
Raleigh, NC, USA
Al2O3 99.6% 0.7-1.5mm 100g - 0481233
0481233
Al2O3 99.6% 0.7-1.5mm 100g - 0481233
0481233
Al2O3 99.6% 0.7-1.5mm 100g - 0481233
Al2O3 99.6% 0.7-1.5mm 100g - 0481233
Technical Specifications
Umicore Materials
Product Category
Industrial Ceramic Materials
Product Number
0481233
Product Name
Al2O3 99.6% 0.7-1.5mm 100g - 0481233
Unlock Full Specs
to access all available technical data
Similar Products
Niimi Ceramics Co., Ltd.
Ceramics for Magnetic Pumps - Pump Shafts
Specs
Material Type
Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications
Magnetic pumps; medical device applications
View Details
MPF Products, INC.
Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire, Package = 1 Foot Length
A1429-5-C
Specs
Material Type
Alumina
Applications
HV / Electrical
View Details
Insaco, Inc.
Piston/Sleeve Assemblies
Specs
Material Type
Alumina; Sapphire
Shape / Form
Custom Shape
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Ceramic Hip Joint Ball Head & Liner
Specs
Material Type
SpecialtyMaterial
Applications
Biomaterial
View Details