Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INORGANIC CHEMICALS AND COMPOUNDS
UMICORE MATERIALS
01000G -- HFO2 99.9% 1.5-3.5MM 1KG - 0707542-01000G
Umicore Materials
HfO2 99.9% 1.5-3.5mm 1kg - 0707542-01000G
01000G
Description
HfO2 99.9% 1.5-3.5mm 1kg - 0707542-01000G
Description
HfO2 99.9% 1.5-3.5mm 1kg - 0707542-01000G
Suppliers
Company
Product
Description
Supplier Links
Umicore Materials
Raleigh, NC, USA
HfO2 99.9% 1.5-3.5mm 1kg - 0707542-01000G
01000G
HfO2 99.9% 1.5-3.5mm 1kg - 0707542-01000G
01000G
HfO2 99.9% 1.5-3.5mm 1kg - 0707542-01000G
HfO2 99.9% 1.5-3.5mm 1kg - 0707542-01000G
Technical Specifications
Umicore Materials
Product Category
Inorganic Chemicals and Compounds
Product Number
01000G
Product Name
HfO2 99.9% 1.5-3.5mm 1kg - 0707542-01000G
Unlock Full Specs
to access all available technical data
Similar Products
Hamilton Company
ORP buffer +475 mV, 250 ml
238322
Specs
Type
Other; Buffer
Acids
All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name
Hydrochloric Acid
View Details
Metalor Technologies USA Corporation
Palladium(ii) Chloride Solution
View Details
Matrix Scientific
Silver(I) fluoride
001028
Specs
Chemical Name
Silver(I) fluoride
Chemical Formula
AgF
CAS Number
7775-41-9
View Details
Esprix Technologies
Phosphoric Acid
Specs
Acids
All Inorganic Acids; Phosphoric Acid
Chemical Name
Phosphoric Acid
State of Matter
Liquids
View Details