Ultramation, Inc. Two Shaft Thruster (Pneumatic) Model 6BA

Description
The Two Shaft Linear Thrusters offer a compact design while offering maximum design flexibility. They feature two precision guide shafts that provide non-rotational linear guidance and high load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service. Optional composite bushings and chrome plated stainless steel guide shafts provide a solution for more challenging environments. Special Modifications available upon request. The black anodized precision machined housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing, counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.
Description
The Two Shaft Linear Thrusters offer a compact design while offering maximum design flexibility. They feature two precision guide shafts that provide non-rotational linear guidance and high load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service. Optional composite bushings and chrome plated stainless steel guide shafts provide a solution for more challenging environments. Special Modifications available upon request. The black anodized precision machined housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing, counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.

Suppliers

Company
Product
Description
Supplier Links
Two Shaft Thruster (Pneumatic) - Model 6BA - Ultramation, Inc.
Waco, TX, USA
Two Shaft Thruster (Pneumatic)
Model 6BA
Two Shaft Thruster (Pneumatic) Model 6BA
The Two Shaft Linear Thrusters offer a compact design while offering maximum design flexibility. They feature two precision guide shafts that provide non-rotational linear guidance and high load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service. Optional composite bushings and chrome plated stainless steel guide shafts provide a solution for more challenging environments. Special Modifications available upon request. The black anodized precision machined housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing, counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.

The Two Shaft Linear Thrusters offer a compact design while offering maximum design flexibility. They feature two precision guide shafts that provide non-rotational linear guidance and high load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service. Optional composite bushings and chrome plated stainless steel guide shafts provide a solution for more challenging environments. Special Modifications available upon request.

The black anodized precision machined housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing, counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.

Supplier's Site
Movable Housing Thruster (Pneumatic) - Model 6BA - Ultramation, Inc.
Waco, TX, USA
Movable Housing Thruster (Pneumatic)
Model 6BA
Movable Housing Thruster (Pneumatic) Model 6BA
The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service. Optional composite bushings and stainless steel guide shafts provide a solution for more challenging environments. The black anodized precision machined end plates and housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing and external bumpers or hydraulic shock absorbers.

The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service.

Optional composite bushings and stainless steel guide shafts provide a solution for more challenging environments. The black anodized precision machined end plates and housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing and external bumpers or hydraulic shock absorbers.

Supplier's Site
Movable Housing Thruster (Pneumatic) - Model 6BA - Ultramation, Inc.
Waco, TX, USA
Movable Housing Thruster (Pneumatic)
Model 6BA
Movable Housing Thruster (Pneumatic) Model 6BA
The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service. Optional composite bushings and stainless steel guide shafts provide a solution for more challenging environments. The black anodized precision machined end plates and housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing and external bumpers or hydraulic shock absorbers.

The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service.

Optional composite bushings and stainless steel guide shafts provide a solution for more challenging environments. The black anodized precision machined end plates and housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing and external bumpers or hydraulic shock absorbers.

Supplier's Site

Technical Specifications

  Ultramation, Inc. Ultramation, Inc. Ultramation, Inc.
Product Category Linear Actuators Linear Actuators Linear Slides and Linear Stages
Product Number Model 6BA Model 6BA Model 6BA
Product Name Two Shaft Thruster (Pneumatic) Movable Housing Thruster (Pneumatic) Movable Housing Thruster (Pneumatic)
Device Type Rod Type Rod Type
Actuation Type Pneumatic Pneumatic
Stroke or X-Axis Travel 0.0 to 48 inch (0.0 to 1219 mm) 0.0 to 48 inch (0.0 to 1219 mm) 0.0 to 48 inch (0.0 to 1219 mm)
Motor Features Home / Limit / Position Switches (optional feature) Home / Limit / Position Switches (optional feature)
Material Aluminum; Steel; Stainless Steel (optional feature) Aluminum; Steel; Stainless Steel (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Single Axis Stages - KM Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Linear Guide Blocks - 360916 - RS Components, Ltd.
Specs
Carriage Load 4743 lbs (2151 kg)
View Details
CHARON2HD stacked platforms - CHARON2HD XYT (DXRH) 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details