The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service.
Optional composite bushings and stainless steel guide shafts provide a solution for more challenging environments. The black anodized precision machined end plates and housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing and external bumpers or hydraulic shock absorbers.
The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service.
Optional composite bushings and stainless steel guide shafts provide a solution for more challenging environments. The black anodized precision machined end plates and housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing and external bumpers or hydraulic shock absorbers.
| Ultramation, Inc. | Ultramation, Inc. | |
|---|---|---|
| Product Category | Linear Actuators | Linear Slides and Linear Stages |
| Product Number | Model 5BA | Model 5BA |
| Product Name | Movable Housing Thruster (Pneumatic) | Movable Housing Thruster (Pneumatic) |
| Device Type | Rod Type | |
| Actuation Type | Pneumatic | |
| Stroke or X-Axis Travel | 0.0 to 60 inch (0.0 to 1524 mm) | 0.0 to 60 inch (0.0 to 1524 mm) |
| Motor Features | Home / Limit / Position Switches (optional feature) | |
| Material | Aluminum; Steel; Stainless Steel (optional feature) |