Ultramation, Inc. Four Shaft Thruster (Pneumatic) Model 54BM

Description
The Four Shaft Linear Thrusters are offered with many of the same features found in the Two Shaft Thrusters. They feature four precision guide shafts that provide non-rotational linear guidance and almost double the load capacity of the Two Shaft Thrusters. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service. Optional composite bushings and stainless steel guide shafts provide a solution for more challenging environments. Special Modifications available upon request. The black anodized precision machined housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Heavy duty tooling plates are available for the high load applications requiring a robust tooling plate interface. Other options include position sensing, counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.
Description
The Four Shaft Linear Thrusters are offered with many of the same features found in the Two Shaft Thrusters. They feature four precision guide shafts that provide non-rotational linear guidance and almost double the load capacity of the Two Shaft Thrusters. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service. Optional composite bushings and stainless steel guide shafts provide a solution for more challenging environments. Special Modifications available upon request. The black anodized precision machined housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Heavy duty tooling plates are available for the high load applications requiring a robust tooling plate interface. Other options include position sensing, counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.

Suppliers

Company
Product
Description
Supplier Links
Four Shaft Thruster (Pneumatic) - Model 54BM - Ultramation, Inc.
Waco, TX, USA
Four Shaft Thruster (Pneumatic)
Model 54BM
Four Shaft Thruster (Pneumatic) Model 54BM
The Four Shaft Linear Thrusters are offered with many of the same features found in the Two Shaft Thrusters. They feature four precision guide shafts that provide non-rotational linear guidance and almost double the load capacity of the Two Shaft Thrusters. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service. Optional composite bushings and stainless steel guide shafts provide a solution for more challenging environments. Special Modifications available upon request. The black anodized precision machined housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Heavy duty tooling plates are available for the high load applications requiring a robust tooling plate interface. Other options include position sensing, counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.

The Four Shaft Linear Thrusters are offered with many of the same features found in the Two Shaft Thrusters. They feature four precision guide shafts that provide non-rotational linear guidance and almost double the load capacity of the Two Shaft Thrusters. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service. Optional composite bushings and stainless steel guide shafts provide a solution for more challenging environments. Special Modifications available upon request. The black anodized precision machined housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders.

Cylinder options range from magnetic pistons to dry service. Heavy duty tooling plates are available for the high load applications requiring a robust tooling plate interface. Other options include position sensing, counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.

Supplier's Site

Technical Specifications

  Ultramation, Inc.
Product Category Linear Actuators
Product Number Model 54BM
Product Name Four Shaft Thruster (Pneumatic)
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 0.0 to 60 inch (0.0 to 1524 mm)
Motor Features Home / Limit / Position Switches (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - KIT-ES4-12-0150B-TS/35P-D00-S3 - THK America, Inc.
Specs
Stroke or X-Axis Travel 5.91 inch (150 mm)
Rated Speed 19.69 in/sec (30 m/min)
Rated Force 16.54 lbs (7.5 kg)
View Details
LA5 Series Linear Actuators - MMP LA5-12V-20-A-600-P - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 23.58 inch (599 mm)
Rated Speed 0.5600 in/sec (0.8534 m/min)
Rated Force 562 lbs (255 kg)
View Details
Linear Actuators Series 32L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 319 lbs (145 kg)
Drive Type Ball Screw
View Details