Ultramation, Inc. Two Shaft Thruster (Pneumatic) Model 2CK

Description
The Two Shaft Linear Thrusters offer a compact design while offering maximum design flexibility. They feature two precision guide shafts that provide non-rotational linear guidance and high load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service. Optional composite bushings and chrome plated stainless steel guide shafts provide a solution for more challenging environments. Special Modifications available upon request. The black anodized precision machined housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing, counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.
Description
The Two Shaft Linear Thrusters offer a compact design while offering maximum design flexibility. They feature two precision guide shafts that provide non-rotational linear guidance and high load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service. Optional composite bushings and chrome plated stainless steel guide shafts provide a solution for more challenging environments. Special Modifications available upon request. The black anodized precision machined housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing, counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.

Suppliers

Company
Product
Description
Supplier Links
Two Shaft Thruster (Pneumatic) - Model 2CK - Ultramation, Inc.
Waco, TX, USA
Two Shaft Thruster (Pneumatic)
Model 2CK
Two Shaft Thruster (Pneumatic) Model 2CK
The Two Shaft Linear Thrusters offer a compact design while offering maximum design flexibility. They feature two precision guide shafts that provide non-rotational linear guidance and high load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service. Optional composite bushings and chrome plated stainless steel guide shafts provide a solution for more challenging environments. Special Modifications available upon request. The black anodized precision machined housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing, counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.

The Two Shaft Linear Thrusters offer a compact design while offering maximum design flexibility. They feature two precision guide shafts that provide non-rotational linear guidance and high load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service. Optional composite bushings and chrome plated stainless steel guide shafts provide a solution for more challenging environments. Special Modifications available upon request.

The black anodized precision machined housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing, counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.

Supplier's Site
Movable Housing Thruster (Pneumatic) - Model 2CK - Ultramation, Inc.
Waco, TX, USA
Movable Housing Thruster (Pneumatic)
Model 2CK
Movable Housing Thruster (Pneumatic) Model 2CK
The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service. Optional composite bushings and stainless steel guide shafts provide a solution for more challenging environments. The black anodized precision machined end plates and housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing and external bumpers or hydraulic shock absorbers.

The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service.

Optional composite bushings and stainless steel guide shafts provide a solution for more challenging environments. The black anodized precision machined end plates and housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing and external bumpers or hydraulic shock absorbers.

Supplier's Site
Movable Housing Thruster (Pneumatic) - Model 2CK - Ultramation, Inc.
Waco, TX, USA
Movable Housing Thruster (Pneumatic)
Model 2CK
Movable Housing Thruster (Pneumatic) Model 2CK
The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service. Optional composite bushings and stainless steel guide shafts provide a solution for more challenging environments. The black anodized precision machined end plates and housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing and external bumpers or hydraulic shock absorbers.

The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and low-friction service.

Optional composite bushings and stainless steel guide shafts provide a solution for more challenging environments. The black anodized precision machined end plates and housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing and external bumpers or hydraulic shock absorbers.

Supplier's Site

Technical Specifications

  Ultramation, Inc. Ultramation, Inc. Ultramation, Inc.
Product Category Linear Actuators Linear Actuators Linear Slides and Linear Stages
Product Number Model 2CK Model 2CK Model 2CK
Product Name Two Shaft Thruster (Pneumatic) Movable Housing Thruster (Pneumatic) Movable Housing Thruster (Pneumatic)
Device Type Rod Type Rod Type
Actuation Type Pneumatic Pneumatic
Stroke or X-Axis Travel 0.0 to 36 inch (0.0 to 914 mm) 0.0 to 36 inch (0.0 to 914 mm) 0.0 to 36 inch (0.0 to 914 mm)
Motor Features Home / Limit / Position Switches (optional feature) Home / Limit / Position Switches (optional feature)
Material Aluminum; Steel; Stainless Steel (optional feature) Aluminum; Steel; Stainless Steel (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Slides - 7424037 - RS Components, Ltd.
Specs
Stroke or X-Axis Travel 1.42 inch (36 mm)
View Details
Single Axis Stages - KE Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details
Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
Non-Magnetic Linear Ball Slides - EA-4-NMS - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 7.87 inch (0.0 to 200 mm)
Carriage Load 0.0 to 1102 lbs (0.0 to 500 kg)
View Details