Ultra Electronics Measurement Systems Inc Switching Type Joysticks Model 574

Description
This rugged controller can be actuated in eight separate directions. The handle normally returns to center off position, but when desired, a turn of the knurled tip will lock the handle in any position. Switches are SPST-NO, snap action. Rating: 5 amp at 28 VDC Ind.
Description
This rugged controller can be actuated in eight separate directions. The handle normally returns to center off position, but when desired, a turn of the knurled tip will lock the handle in any position. Switches are SPST-NO, snap action. Rating: 5 amp at 28 VDC Ind.

Suppliers

Company
Product
Description
Supplier Links
Switching Type Joysticks - Model 574 - Ultra Electronics Measurement Systems Inc
Wallingford, CT, USA
Switching Type Joysticks
Model 574
Switching Type Joysticks Model 574
This rugged controller can be actuated in eight separate directions. The handle normally returns to center off position, but when desired, a turn of the knurled tip will lock the handle in any position. Switches are SPST-NO, snap action. Rating: 5 amp at 28 VDC Ind.

This rugged controller can be actuated in eight separate directions. The handle normally returns to center off position, but when desired, a turn of the knurled tip will lock the handle in any position. Switches are SPST-NO, snap action. Rating: 5 amp at 28 VDC Ind.

Supplier's Site

Technical Specifications

  Ultra Electronics Measurement Systems Inc
Product Category Industrial Joysticks
Product Number Model 574
Product Name Switching Type Joysticks
Joystick Application Precision Joystick Controller
Grip Style Straight or Conical Tube; Finger Operated
Handle Options Mechanical Interlock
Mounting Panel; Keyboard
Joystick Technology Microswitches
Unlock Full Specs
to access all available technical data

Similar Products

Navigation Switches, Joystick - 881303-3119 - ODG (Origin Data Global)
Specs
Electrical Output Other; Analog (Hall Effect)
Number of Axes 1-Axis Control
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
JHL Joystick with G3-A Grip - HJLG3-A - OTTO Controls
Specs
Joystick Application Heavy Duty Joystick Controller
Handle Options Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
Joystick Technology Hall Effect
View Details
Maintained joystick switches / spring-return RK / NK - RK - Maintained joystick switches / spring-return - RK - Maintained joystick switches / spring-return joystick switches - RK-S-41-1ST8-2 -  - Schmersal Inc.
Specs
Connector Connector plug M12, 8-pole, (A-coding)
Agency Approvals EN IEC 60947-1 EN IEC 60947-5-1
Number of Axes 2-Axis Control
View Details
Joysticks - 8252593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grip Style Knob
Material of Construction Knob
Joystick Technology Spring return
View Details