Ultra Electronics Measurement Systems Inc Heavy Duty, Displacement, Hand Operated Model 546

Description
Inherently rugged and work smoothly without loss of precision throughout operational life. The direct coupling of the handle and the shaft of the potentiometer without the use of gears or linkages means the backlash is reduced to a minimum. Also, the spring levers allow the user a choice of various operating forces by simply changing two standard extension springs. The materials used in the construction – anodized aluminum alloy, stainless steel shaft and sintered bronze sleeve bearings – allow the product to easily withstand severe environments including salt spray, humidity and dust.
Description
Inherently rugged and work smoothly without loss of precision throughout operational life. The direct coupling of the handle and the shaft of the potentiometer without the use of gears or linkages means the backlash is reduced to a minimum. Also, the spring levers allow the user a choice of various operating forces by simply changing two standard extension springs. The materials used in the construction – anodized aluminum alloy, stainless steel shaft and sintered bronze sleeve bearings – allow the product to easily withstand severe environments including salt spray, humidity and dust.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty, Displacement, Hand Operated - Model 546 - Ultra Electronics Measurement Systems Inc
Wallingford, CT, USA
Heavy Duty, Displacement, Hand Operated
Model 546
Heavy Duty, Displacement, Hand Operated Model 546
Inherently rugged and work smoothly without loss of precision throughout operational life. The direct coupling of the handle and the shaft of the potentiometer without the use of gears or linkages means the backlash is reduced to a minimum. Also, the spring levers allow the user a choice of various operating forces by simply changing two standard extension springs. The materials used in the construction – anodized aluminum alloy, stainless steel shaft and sintered bronze sleeve bearings – allow the product to easily withstand severe environments including salt spray, humidity and dust.

Inherently rugged and work smoothly without loss of precision throughout operational life. The direct coupling of the handle and the shaft of the potentiometer without the use of gears or linkages means the backlash is reduced to a minimum. Also, the spring levers allow the user a choice of various operating forces by simply changing two standard extension springs. The materials used in the construction – anodized aluminum alloy, stainless steel shaft and sintered bronze sleeve bearings – allow the product to easily withstand severe environments including salt spray, humidity and dust.

Supplier's Site

Technical Specifications

  Ultra Electronics Measurement Systems Inc
Product Category Industrial Joysticks
Product Number Model 546
Product Name Heavy Duty, Displacement, Hand Operated
Joystick Application Heavy Duty Joystick Controller
Grip Style Contoured
Material of Construction Anodized Al, Stainless Steel
Handle Options Multifunction Grip; Trigger or Pushbutton Handle
Mounting Panel
Unlock Full Specs
to access all available technical data

Similar Products

AJ3 Joystick -  - Sensata Technologies
Sensata Technologies
Specs
Grip Style Straight or Conical Tube
Joystick Technology Hall Effect
Electrical Output CANbus; Pulse Width Modulation
View Details
Archive - Automation technology - Spring-return joystick switches WKT MKT WKS MKS - Mounting hole Ø 30.5 mm - WKS maintained joystick switches - WKSE521 -  - Schmersal Inc.
Specs
Connector Screw terminals M20 x 1.5
Agency Approvals EN IEC 60947-1 EN IEC 60947-5-1
Number of Axes 2-Axis Control
View Details
Joysticks - 8427172P - RS Components, Ltd.
RS Components, Ltd.
Specs
Grip Style Knob
Material of Construction Knob
Joystick Technology Resistive (Potentiometric); Dual Axis Potentiometric
View Details
Single-Axis, Return-to-Center, Hall Effect Joystick - JHS-RC - OTTO Controls
Specs
Joystick Application Heavy Duty Joystick Controller
Grip Style Ball
Joystick Technology Hall Effect
View Details