This rugged, gimbal movement model features high forces, a special diecast aluminum enclosure and construction to provide spray resistance under high pressure conditions. Auxiliary functions are performed by an array of switches including finger operated push buttons, a trigger switch with a guard and a bar switch in the grip handle. This model includes long life potentiometers and full scale output force of 7.0 lbs.
| Ultra Electronics Measurement Systems Inc | |
|---|---|
| Product Category | Industrial Joysticks |
| Product Number | Model 542-G903 |
| Product Name | Heavy Duty, Displacement, Hand Operated |
| Joystick Application | Heavy Duty Joystick Controller |
| Grip Style | Contoured |
| Material of Construction | Cast Aluminum |
| Handle Options | Multifunction Grip; Trigger or Pushbutton Handle |
| Mounting | Panel |