Ultra Electronics Measurement Systems Inc Displacement Type Finger Operated Model 521 P

Description
This control is a Model 521 with a single pole, single throw, momentary push button function switch mounted in the joystick handle. The switch is rated at 1 AMP, 115 VAC.
Description
This control is a Model 521 with a single pole, single throw, momentary push button function switch mounted in the joystick handle. The switch is rated at 1 AMP, 115 VAC.

Suppliers

Company
Product
Description
Supplier Links
Displacement Type Finger Operated - Model 521 P - Ultra Electronics Measurement Systems Inc
Wallingford, CT, USA
Displacement Type Finger Operated
Model 521 P
Displacement Type Finger Operated Model 521 P
This control is a Model 521 with a single pole, single throw, momentary push button function switch mounted in the joystick handle. The switch is rated at 1 AMP, 115 VAC.

This control is a Model 521 with a single pole, single throw, momentary push button function switch mounted in the joystick handle. The switch is rated at 1 AMP, 115 VAC.

Supplier's Site

Technical Specifications

  Ultra Electronics Measurement Systems Inc
Product Category Industrial Joysticks
Product Number Model 521 P
Product Name Displacement Type Finger Operated
Joystick Application Precision Joystick Controller
Grip Style Straight or Conical Tube; Finger Operated
Material of Construction Plastic Housing
Handle Options Trigger or Pushbutton Handle
Mounting Panel
Unlock Full Specs
to access all available technical data

Similar Products

Navigation Switches, Joystick - 881303-3119 - ODG (Origin Data Global)
Specs
Electrical Output Other; Analog (Hall Effect)
Number of Axes 1-Axis Control
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Archive - Automation technology - Spring-return joystick switches WKT MKT WKS MKS - Mounting hole Ø 22.3 mm - MKS - Maintained joystick switches - MKSE521 -  - Schmersal Inc.
Specs
Connector Screw terminals M20 x 1.5
Agency Approvals EN IEC 60947-1 EN IEC 60947-5-1
Number of Axes 2-Axis Control
View Details
Joysticks - 8252583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grip Style Knob
Material of Construction Knob
Joystick Technology Spring return
View Details
Single-Axis, Return-to-Center, Hall Effect Joystick - JHS-RC - OTTO Controls
Specs
Joystick Application Heavy Duty Joystick Controller
Grip Style Ball
Joystick Technology Hall Effect
View Details