Ultra Electronics Measurement Systems Inc Force Type Hand Operated Model 456

Description
A two axis hand control incorporates a push button switch on the handle. Unit operates on ± 15 VDC supply voltage at 100 mA. The output has adjustable sensitivity and offset.
Description
A two axis hand control incorporates a push button switch on the handle. Unit operates on ± 15 VDC supply voltage at 100 mA. The output has adjustable sensitivity and offset.

Suppliers

Company
Product
Description
Supplier Links
Wallingford, CT, USA
Force Type Hand Operated
Model 456
Force Type Hand Operated Model 456
A two axis hand control incorporates a push button switch on the handle. Unit operates on ± 15 VDC supply voltage at 100 mA. The output has adjustable sensitivity and offset.

A two axis hand control incorporates a push button switch on the handle. Unit operates on ± 15 VDC supply voltage at 100 mA. The output has adjustable sensitivity and offset.

Supplier's Site

Technical Specifications

  Ultra Electronics Measurement Systems Inc
Product Category Industrial Joysticks
Product Number Model 456
Product Name Force Type Hand Operated
Joystick Application Precision Joystick Controller
Grip Style Straight or Conical Tube
Handle Options Trigger or Pushbutton Handle
Mounting Panel
Electrical Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

K100 Platform Control System -  - Sensata Technologies
Specs
Grip Style Straight or Conical Tube
Handle Options Trigger or Pushbutton Handle
Number of Axes 2-Axis Control
View Details
JHL Joystick with G3-C Grip - HJLG3-C - OTTO Controls
Specs
Joystick Application Heavy Duty Joystick Controller
Handle Options Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
Joystick Technology Hall Effect
View Details
Maintained joystick switches / spring-return RK / NK - NK - Joystick switches - NK - Maintained joystick switches / spring-return joystick switches - NK-T-21-1ST8-1 -  - Schmersal Inc.
Specs
Connector Connector plug M12, 8-pole, (A-coding)
Agency Approvals EN IEC 60947-1 EN IEC 60947-5-1
Number of Axes 1-Axis Control
View Details
Joysticks - 8427175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grip Style Knob
Material of Construction Knob
Joystick Technology Dual axis potentiometric
View Details