Ultra Electronics Measurement Systems Inc Force Type Hand Operated Model 436

Description
A two axis hand control using a small diameter, straight, finger-tip handle which provides comfort and sensitivity for high accuracy applications. Unit operates on ± 15 VDC supply voltage at 100 mA. The output has adjustable sensitivity and offset.
Description
A two axis hand control using a small diameter, straight, finger-tip handle which provides comfort and sensitivity for high accuracy applications. Unit operates on ± 15 VDC supply voltage at 100 mA. The output has adjustable sensitivity and offset.

Suppliers

Company
Product
Description
Supplier Links
Wallingford, CT, USA
Force Type Hand Operated
Model 436
Force Type Hand Operated Model 436
A two axis hand control using a small diameter, straight, finger-tip handle which provides comfort and sensitivity for high accuracy applications. Unit operates on ± 15 VDC supply voltage at 100 mA. The output has adjustable sensitivity and offset.

A two axis hand control using a small diameter, straight, finger-tip handle which provides comfort and sensitivity for high accuracy applications. Unit operates on ± 15 VDC supply voltage at 100 mA. The output has adjustable sensitivity and offset.

Supplier's Site

Technical Specifications

  Ultra Electronics Measurement Systems Inc
Product Category Industrial Joysticks
Product Number Model 436
Product Name Force Type Hand Operated
Joystick Application Precision Joystick Controller
Grip Style Ball
Mounting Panel
Electrical Output Analog Voltage
Features Bellows, Gaiter or Boot
Unlock Full Specs
to access all available technical data

Similar Products

AR3 Analog Rocker -  - Sensata Technologies
Sensata Technologies
Specs
Grip Style None
Joystick Technology Hall Effect
Electrical Output Analog Current
View Details
Maintained joystick switches / spring-return RK / NK - NK - Joystick switches - NK - Maintained joystick switches / spring-return joystick switches - NK-S-21-1ST8-2 -  - Schmersal Inc.
Specs
Connector Connector plug M12, 8-pole, (A-coding)
Agency Approvals EN IEC 60947-1 EN IEC 60947-5-1
Number of Axes 1-Axis Control
View Details
Joysticks - 8427175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grip Style Knob
Material of Construction Knob
Joystick Technology Dual axis potentiometric
View Details
JHM Joystick with G3-A Grip - HJMG3-A - OTTO Controls
Specs
Joystick Application Heavy Duty Joystick Controller
Handle Options Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
Joystick Technology Hall Effect
View Details