Ultimaker Diameter Ultimaker UM-1628

Description
Diameter:2.85mm; Filament Colour:Orange; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes
Description
Diameter:2.85mm; Filament Colour:Orange; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diameter Ultimaker - 84Y8332 - Newark, An Avnet Company
Chicago, IL, United States
Diameter Ultimaker
84Y8332
Diameter Ultimaker 84Y8332
Diameter:2.85mm; Filament Colour:Orange; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

Diameter:2.85mm; Filament Colour:Orange; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 84Y8332
Product Name Diameter Ultimaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 2776558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 3.3 yd (3 m)
View Details
Woven Fiberglass with Polymer Coating - ARMATEX® NF 14 CARGO TEX - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven; Smoke Curtains and Liner Fabric for Cargo Bays
Material Fiberglass
Applications Aerospace; Fire
View Details