Ultimaker Ultimaker White Abs 2.85Mm Filament; Diameter Ultimaker UM-1622

Description
Ultimaker White ABS 2.85mm Filament; Diameter:2.85mm; Filament Colour:White; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:750g; Product Range:-RoHS Compliant: Yes
Description
Ultimaker White ABS 2.85mm Filament; Diameter:2.85mm; Filament Colour:White; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:750g; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ultimaker White Abs 2.85Mm Filament; Diameter Ultimaker - 84Y8327 - Newark, An Avnet Company
Chicago, IL, United States
Ultimaker White Abs 2.85Mm Filament; Diameter Ultimaker
84Y8327
Ultimaker White Abs 2.85Mm Filament; Diameter Ultimaker 84Y8327
Ultimaker White ABS 2.85mm Filament; Diameter:2.85mm; Filament Colour:White; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:750g; Product Range:-RoHS Compliant: Yes

Ultimaker White ABS 2.85mm Filament; Diameter:2.85mm; Filament Colour:White; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:750g; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 84Y8327
Product Name Ultimaker White Abs 2.85Mm Filament; Diameter Ultimaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Woven Fiberglass with Polymer Coating - ARMATEX® NF 14 CARGO TEX - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven; Smoke Curtains and Liner Fabric for Cargo Bays
Material Fiberglass
Applications Aerospace; Fire
View Details
Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material Nanofiber Composite
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details