Ultimaker Ultimaker 2.85Mm Black Abs Filament; Diameter Ultimaker UM-1621

Description
Ultimaker 2.85mm Black ABS Filament; Diameter:2.85mm; Filament Colour:Black; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:750g; Product Range:-RoHS Compliant: Yes
Description
Ultimaker 2.85mm Black ABS Filament; Diameter:2.85mm; Filament Colour:Black; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:750g; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ultimaker 2.85Mm Black Abs Filament; Diameter Ultimaker - 72Y2588 - Newark, An Avnet Company
Chicago, IL, United States
Ultimaker 2.85Mm Black Abs Filament; Diameter Ultimaker
72Y2588
Ultimaker 2.85Mm Black Abs Filament; Diameter Ultimaker 72Y2588
Ultimaker 2.85mm Black ABS Filament; Diameter:2.85mm; Filament Colour:Black; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:750g; Product Range:-RoHS Compliant: Yes

Ultimaker 2.85mm Black ABS Filament; Diameter:2.85mm; Filament Colour:Black; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:750g; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 72Y2588
Product Name Ultimaker 2.85Mm Black Abs Filament; Diameter Ultimaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Woven Amorphous Silica Cloth - SILTEX® 18-UH-AR - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Rope - 1835857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 661.5 lbs (300 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details