Ultimaker Ultimaker 3Mm Natural Pva Filament 350G; Diameter Ultimaker 9732

Description
Ultimaker 3MM Natural PVA Filament - 350G; Diameter:2.85mm; Filament Colour:Natural; Filament Material:PVA (Polyvinyl Alcohol); Melting Temperature Min:190°C; Melting Temperature Max:210°C; Filament Weight:350g; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Ultimaker 3MM Natural PVA Filament - 350G; Diameter:2.85mm; Filament Colour:Natural; Filament Material:PVA (Polyvinyl Alcohol); Melting Temperature Min:190°C; Melting Temperature Max:210°C; Filament Weight:350g; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultimaker 3Mm Natural Pva Filament 350G; Diameter Ultimaker - 31AC4947 - Newark, An Avnet Company
Chicago, IL, United States
Ultimaker 3Mm Natural Pva Filament 350G; Diameter Ultimaker
31AC4947
Ultimaker 3Mm Natural Pva Filament 350G; Diameter Ultimaker 31AC4947
Ultimaker 3MM Natural PVA Filament - 350G; Diameter:2.85mm; Filament Colour:Natural; Filament Material:PVA (Polyvinyl Alcohol); Melting Temperature Min:190°C; Melting Temperature Max:210°C; Filament Weight:350g; Product Range:- RoHS Compliant: Yes

Ultimaker 3MM Natural PVA Filament - 350G; Diameter:2.85mm; Filament Colour:Natural; Filament Material:PVA (Polyvinyl Alcohol); Melting Temperature Min:190°C; Melting Temperature Max:210°C; Filament Weight:350g; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Filament, Pva Natural 350G; Diameter Ultimaker - 97AC8392 - Newark, An Avnet Company
Chicago, IL, United States
Filament, Pva Natural 350G; Diameter Ultimaker
97AC8392
Filament, Pva Natural 350G; Diameter Ultimaker 97AC8392
FILAMENT, PVA - NATURAL - 350G; Diameter:2.85mm; Filament Colour:Natural; Filament Material:PVA (Polyvinyl Alcohol); Melting Temperature:163°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M0952 Series RoHS Compliant: Yes

FILAMENT, PVA - NATURAL - 350G; Diameter:2.85mm; Filament Colour:Natural; Filament Material:PVA (Polyvinyl Alcohol); Melting Temperature:163°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M0952 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles Specialty Fibers, Fabrics, and Textiles
Product Number 31AC4947 97AC8392
Product Name Ultimaker 3Mm Natural Pva Filament 350G; Diameter Ultimaker Filament, Pva Natural 350G; Diameter Ultimaker
Type Fiber / Filament Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Low Biopersistence Thermal Insulation Paper - CERMEX® BK1800SW - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven; Blanket or Batt
Material Quartz / Fused Silica; Ceramic; Mineral Wool
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 2776559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 3.3 yd (3 m)
View Details