Ultimaker Ultimaker Transparent Cpe+ Filament; Diameter Ultimaker 9725

Description
Ultimaker Transparent CPE+ Filament; Diameter:2.85mm; Filament Colour:Transparent; Filament Material:CPE (Chlorinated Polyethylene); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:-; Product Range:- RoHS Compliant: Yes
Description
Ultimaker Transparent CPE+ Filament; Diameter:2.85mm; Filament Colour:Transparent; Filament Material:CPE (Chlorinated Polyethylene); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ultimaker Transparent Cpe+ Filament; Diameter Ultimaker - 98Y0249 - Newark, An Avnet Company
Chicago, IL, United States
Ultimaker Transparent Cpe+ Filament; Diameter Ultimaker
98Y0249
Ultimaker Transparent Cpe+ Filament; Diameter Ultimaker 98Y0249
Ultimaker Transparent CPE+ Filament; Diameter:2.85mm; Filament Colour:Transparent; Filament Material:CPE (Chlorinated Polyethylene); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:-; Product Range:- RoHS Compliant: Yes

Ultimaker Transparent CPE+ Filament; Diameter:2.85mm; Filament Colour:Transparent; Filament Material:CPE (Chlorinated Polyethylene); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 98Y0249
Product Name Ultimaker Transparent Cpe+ Filament; Diameter Ultimaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Material Nanofiber Composite
View Details
Heat Resistant Carbon Textiles - HYTEX® 5000 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
Material Carbon or Graphite; Ceramic
Applications Chemical; Fire; Thermal Insulation; Gasket, Insulation
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Rope - 459791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 22.1 lbs (10 kg)
View Details