Ultimaker Diameter Ultimaker 9706

Description
Diameter:2.85mm; Filament Colour:Gold; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:-; Product Range:-; Melting Temperature:245°C RoHS Compliant: Yes
Description
Diameter:2.85mm; Filament Colour:Gold; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:-; Product Range:-; Melting Temperature:245°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diameter Ultimaker - 84Y8330 - Newark, An Avnet Company
Chicago, IL, United States
Diameter Ultimaker
84Y8330
Diameter Ultimaker 84Y8330
Diameter:2.85mm; Filament Colour:Gold; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:-; Product Range:-; Melting Temperature:245°C RoHS Compliant: Yes

Diameter:2.85mm; Filament Colour:Gold; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:225°C; Melting Temperature Max:245°C; Filament Weight:-; Product Range:-; Melting Temperature:245°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 84Y8330
Product Name Diameter Ultimaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Silicone Coated Fabrics and Textiles - ARMATEX® SS 28 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Ceramic
Applications Fire; Thermal Insulation; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Rope - 1835841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 220.5 lbs (100 kg)
View Details