Ultimaker Ultimaker Green Cpe 3Mm Filament; Diameter Ultimaker 9040

Description
Ultimaker Green CPE 3mm Filament; Diameter:2.85mm; Filament Colour:Green; Filament Material:CPE (Chlorinated Polyethylene); Melting Temperature Min:-; Melting Temperature Max:100°C; Filament Weight:-; Product Range:- RoHS Compliant: Yes
Description
Ultimaker Green CPE 3mm Filament; Diameter:2.85mm; Filament Colour:Green; Filament Material:CPE (Chlorinated Polyethylene); Melting Temperature Min:-; Melting Temperature Max:100°C; Filament Weight:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ultimaker Green Cpe 3Mm Filament; Diameter Ultimaker - 33AC6160 - Newark, An Avnet Company
Chicago, IL, United States
Ultimaker Green Cpe 3Mm Filament; Diameter Ultimaker
33AC6160
Ultimaker Green Cpe 3Mm Filament; Diameter Ultimaker 33AC6160
Ultimaker Green CPE 3mm Filament; Diameter:2.85mm; Filament Colour:Green; Filament Material:CPE (Chlorinated Polyethylene); Melting Temperature Min:-; Melting Temperature Max:100°C; Filament Weight:-; Product Range:- RoHS Compliant: Yes

Ultimaker Green CPE 3mm Filament; Diameter:2.85mm; Filament Colour:Green; Filament Material:CPE (Chlorinated Polyethylene); Melting Temperature Min:-; Melting Temperature Max:100°C; Filament Weight:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 33AC6160
Product Name Ultimaker Green Cpe 3Mm Filament; Diameter Ultimaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Silicone Coated Silica -  - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Quartz / Fused Silica
Applications Aerospace; Fire; Thermal Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details