Ultimaker 3D Printer Filament, 2.85Mm, Pla, Green; Diameter Ultimaker 202303

Description
3D PRINTER FILAMENT, 2.85MM, PLA, GREEN; Diameter:2.85mm; Filament Colour:Green; Filament Material:PLA (Polylactide); Melting Temperature Min:145°C; Melting Temperature Max:160°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes
Description
3D PRINTER FILAMENT, 2.85MM, PLA, GREEN; Diameter:2.85mm; Filament Colour:Green; Filament Material:PLA (Polylactide); Melting Temperature Min:145°C; Melting Temperature Max:160°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 2.85Mm, Pla, Green; Diameter Ultimaker - 65AC0486 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 2.85Mm, Pla, Green; Diameter Ultimaker
65AC0486
3D Printer Filament, 2.85Mm, Pla, Green; Diameter Ultimaker 65AC0486
3D PRINTER FILAMENT, 2.85MM, PLA, GREEN; Diameter:2.85mm; Filament Colour:Green; Filament Material:PLA (Polylactide); Melting Temperature Min:145°C; Melting Temperature Max:160°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

3D PRINTER FILAMENT, 2.85MM, PLA, GREEN; Diameter:2.85mm; Filament Colour:Green; Filament Material:PLA (Polylactide); Melting Temperature Min:145°C; Melting Temperature Max:160°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

Supplier's Site
3D Printer Filament, Pla, 2.85Mm, Green; Diameter Ultimaker - 97AC8050 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Pla, 2.85Mm, Green; Diameter Ultimaker
97AC8050
3D Printer Filament, Pla, 2.85Mm, Green; Diameter Ultimaker 97AC8050
3D PRINTER FILAMENT, PLA, 2.85MM, GREEN; Diameter:2.85mm; Filament Colour:Green; Filament Material:PLA (Polylactide); Melting Temperature:151°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun- RoHS Compliant: Yes

3D PRINTER FILAMENT, PLA, 2.85MM, GREEN; Diameter:2.85mm; Filament Colour:Green; Filament Material:PLA (Polylactide); Melting Temperature:151°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles Specialty Fibers, Fabrics, and Textiles
Product Number 65AC0486 97AC8050
Product Name 3D Printer Filament, 2.85Mm, Pla, Green; Diameter Ultimaker 3D Printer Filament, Pla, 2.85Mm, Green; Diameter Ultimaker
Type Fiber / Filament Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Carbon Textiles - HYTEX® 5000 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
Material Carbon or Graphite; Ceramic
Applications Chemical; Fire; Thermal Insulation; Gasket, Insulation
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details