3D PRINTER FILAMENT, 2.85MM, PLA, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature Min:145°C; Melting Temperature Max:160°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | 3D Printing and Additive Manufacturing Materials |
| Product Number | 02AH6764 |
| Product Name | 3D Printer Filament, 2.85Mm, Pla, White; Diameter Ultimaker |