Ultimaker 3D Printer Filament, 2.85Mm, Pla, Black; Diameter Ultimaker 202300

Description
3D PRINTER FILAMENT, 2.85MM, PLA, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:PLA (Polylactide); Melting Temperature Min:145°C; Melting Temperature Max:160°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes
Description
3D PRINTER FILAMENT, 2.85MM, PLA, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:PLA (Polylactide); Melting Temperature Min:145°C; Melting Temperature Max:160°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 2.85Mm, Pla, Black; Diameter Ultimaker - 64AC9958 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 2.85Mm, Pla, Black; Diameter Ultimaker
64AC9958
3D Printer Filament, 2.85Mm, Pla, Black; Diameter Ultimaker 64AC9958
3D PRINTER FILAMENT, 2.85MM, PLA, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:PLA (Polylactide); Melting Temperature Min:145°C; Melting Temperature Max:160°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

3D PRINTER FILAMENT, 2.85MM, PLA, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:PLA (Polylactide); Melting Temperature Min:145°C; Melting Temperature Max:160°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 64AC9958
Product Name 3D Printer Filament, 2.85Mm, Pla, Black; Diameter Ultimaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SILVERSTAR 10 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material EGlass; Fiberglass
Applications Fire; Thermal Insulation
View Details
Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material Nanofiber Composite
View Details
Rope - 2776553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 1.1 yd (1 m)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details