Ultimaker 3D Printer Filament, 2.85Mm, Natural; Diameter Ultimaker 1785

Description
3D PRINTER FILAMENT, 2.85MM, NATURAL; Diameter:2.85mm; Filament Colour:Natural; Filament Material:PP (Polypropylene); Melting Temperature Min:123°C; Melting Temperature Max:165°C; Filament Weight:500g; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, 2.85MM, NATURAL; Diameter:2.85mm; Filament Colour:Natural; Filament Material:PP (Polypropylene); Melting Temperature Min:123°C; Melting Temperature Max:165°C; Filament Weight:500g; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 2.85Mm, Natural; Diameter Ultimaker - 64AC9960 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 2.85Mm, Natural; Diameter Ultimaker
64AC9960
3D Printer Filament, 2.85Mm, Natural; Diameter Ultimaker 64AC9960
3D PRINTER FILAMENT, 2.85MM, NATURAL; Diameter:2.85mm; Filament Colour:Natural; Filament Material:PP (Polypropylene); Melting Temperature Min:123°C; Melting Temperature Max:165°C; Filament Weight:500g; Product Range:- RoHS Compliant: Yes

3D PRINTER FILAMENT, 2.85MM, NATURAL; Diameter:2.85mm; Filament Colour:Natural; Filament Material:PP (Polypropylene); Melting Temperature Min:123°C; Melting Temperature Max:165°C; Filament Weight:500g; Product Range:- RoHS Compliant: Yes

Supplier's Site
3D Printer Filament, Pp, 2.85Mm, Natural; Diameter Ultimaker - 97AC8651 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Pp, 2.85Mm, Natural; Diameter Ultimaker
97AC8651
3D Printer Filament, Pp, 2.85Mm, Natural; Diameter Ultimaker 97AC8651
3D PRINTER FILAMENT, PP, 2.85MM, NATURAL; Diameter:2.85mm; Filament Colour:Natural; Filament Material:PP (Polypropylene); Melting Temperature:130°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27- RoHS Compliant: Yes

3D PRINTER FILAMENT, PP, 2.85MM, NATURAL; Diameter:2.85mm; Filament Colour:Natural; Filament Material:PP (Polypropylene); Melting Temperature:130°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles Specialty Fibers, Fabrics, and Textiles
Product Number 64AC9960 97AC8651
Product Name 3D Printer Filament, 2.85Mm, Natural; Diameter Ultimaker 3D Printer Filament, Pp, 2.85Mm, Natural; Diameter Ultimaker
Type Fiber / Filament Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 1244746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 30.9 lbs (14 kg)
View Details
Ceramic Coated Silica - ARMATEX® CS 42 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation; Insulation Pads and Covers, Welding Protection, Thermal Insulation
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details