Ultimaker 3D Printer Filament, 2.9Mm, Tpu, Black; Diameter Ultimaker 1756

Description
3D PRINTER FILAMENT, 2.9MM, TPU, BLACK; Diameter:2.9mm; Filament Colour:Black; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:-; Melting Temperature Max:220°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, 2.9MM, TPU, BLACK; Diameter:2.9mm; Filament Colour:Black; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:-; Melting Temperature Max:220°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 2.9Mm, Tpu, Black; Diameter Ultimaker - 45AC2869 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 2.9Mm, Tpu, Black; Diameter Ultimaker
45AC2869
3D Printer Filament, 2.9Mm, Tpu, Black; Diameter Ultimaker 45AC2869
3D PRINTER FILAMENT, 2.9MM, TPU, BLACK; Diameter:2.9mm; Filament Colour:Black; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:-; Melting Temperature Max:220°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

3D PRINTER FILAMENT, 2.9MM, TPU, BLACK; Diameter:2.9mm; Filament Colour:Black; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:-; Melting Temperature Max:220°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

Supplier's Site
3D Printer Filament, Tpu, 2.9Mm, Black; Diameter Ultimaker - 97AC8044 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Tpu, 2.9Mm, Black; Diameter Ultimaker
97AC8044
3D Printer Filament, Tpu, 2.9Mm, Black; Diameter Ultimaker 97AC8044
3D PRINTER FILAMENT, TPU, 2.9MM, BLACK; Diameter:2.9mm; Filament Colour:Black; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

3D PRINTER FILAMENT, TPU, 2.9MM, BLACK; Diameter:2.9mm; Filament Colour:Black; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles Specialty Fibers, Fabrics, and Textiles
Product Number 45AC2869 97AC8044
Product Name 3D Printer Filament, 2.9Mm, Tpu, Black; Diameter Ultimaker 3D Printer Filament, Tpu, 2.9Mm, Black; Diameter Ultimaker
Type Fiber / Filament Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Ceramic Fiber Textiles - HYTEX® 2500 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Braided; Woven; Rope or Cordage; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Thermal Insulation; Gasket, Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Rope - 1835841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 220.5 lbs (100 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details