Ultimaker 3D Printer Filament, Tpu, 2.9Mm, White; Diameter Ultimaker 1755

Description
3D PRINTER FILAMENT, TPU, 2.9MM, WHITE; Diameter:2.9mm; Filament Colour:White; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, TPU, 2.9MM, WHITE; Diameter:2.9mm; Filament Colour:White; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Tpu, 2.9Mm, White; Diameter Ultimaker - 99AC6801 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Tpu, 2.9Mm, White; Diameter Ultimaker
99AC6801
3D Printer Filament, Tpu, 2.9Mm, White; Diameter Ultimaker 99AC6801
3D PRINTER FILAMENT, TPU, 2.9MM, WHITE; Diameter:2.9mm; Filament Colour:White; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

3D PRINTER FILAMENT, TPU, 2.9MM, WHITE; Diameter:2.9mm; Filament Colour:White; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 99AC6801
Product Name 3D Printer Filament, Tpu, 2.9Mm, White; Diameter Ultimaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Rope - 1244748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised steel
Breaking Strength 99.2 lbs (45 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details