Ultimaker Ultimaker Transparent Nylon Filament; Diameter Ultimaker 1647

Description
Ultimaker Transparent Nylon Filament; Diameter:2.85mm; Filament Colour:Transparent; Filament Material:Nylon; Melting Temperature Min:185°C; Melting Temperature Max:195°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Ultimaker Transparent Nylon Filament; Diameter:2.85mm; Filament Colour:Transparent; Filament Material:Nylon; Melting Temperature Min:185°C; Melting Temperature Max:195°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultimaker Transparent Nylon Filament; Diameter Ultimaker - 98Y0252 - Newark, An Avnet Company
Chicago, IL, United States
Ultimaker Transparent Nylon Filament; Diameter Ultimaker
98Y0252
Ultimaker Transparent Nylon Filament; Diameter Ultimaker 98Y0252
Ultimaker Transparent Nylon Filament; Diameter:2.85mm; Filament Colour:Transparent; Filament Material:Nylon; Melting Temperature Min:185°C; Melting Temperature Max:195°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

Ultimaker Transparent Nylon Filament; Diameter:2.85mm; Filament Colour:Transparent; Filament Material:Nylon; Melting Temperature Min:185°C; Melting Temperature Max:195°C; Filament Weight:750g; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
3D Printer Filament, Nylon, 2.85Mm, Clr; Diameter Ultimaker - 97AC8042 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Nylon, 2.85Mm, Clr; Diameter Ultimaker
97AC8042
3D Printer Filament, Nylon, 2.85Mm, Clr; Diameter Ultimaker 97AC8042
3D PRINTER FILAMENT, NYLON, 2.85MM, CLR; Diameter:2.85mm; Filament Colour:Transparent; Filament Material:Nylon (Polyamide); Melting Temperature:195°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M0285 Series RoHS Compliant: Yes

3D PRINTER FILAMENT, NYLON, 2.85MM, CLR; Diameter:2.85mm; Filament Colour:Transparent; Filament Material:Nylon (Polyamide); Melting Temperature:195°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Ultimaker - M0285 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles Specialty Fibers, Fabrics, and Textiles
Product Number 98Y0252 97AC8042
Product Name Ultimaker Transparent Nylon Filament; Diameter Ultimaker 3D Printer Filament, Nylon, 2.85Mm, Clr; Diameter Ultimaker
Type Fiber / Filament Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Braided Silica Textiles - SILTEX® Rope - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Woven; Rope or Cordage
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 1244758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Width / OD 0.63 inch (16 mm)
View Details