Ultimaker Ultimaker Black Nylon Filament; Diameter Ultimaker 1646

Description
Ultimaker Black Nylon Filament; Diameter:2.85mm; Filament Colour:Black; Filament Material:Nylon; Melting Temperature Min:185°C; Melting Temperature Max:195°C; Filament Weight:750g; Product Range:-; Melting Temperature:160°C RoHS Compliant: Yes
Datasheet
Description
Ultimaker Black Nylon Filament; Diameter:2.85mm; Filament Colour:Black; Filament Material:Nylon; Melting Temperature Min:185°C; Melting Temperature Max:195°C; Filament Weight:750g; Product Range:-; Melting Temperature:160°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultimaker Black Nylon Filament; Diameter Ultimaker - 98Y0253 - Newark, An Avnet Company
Chicago, IL, United States
Ultimaker Black Nylon Filament; Diameter Ultimaker
98Y0253
Ultimaker Black Nylon Filament; Diameter Ultimaker 98Y0253
Ultimaker Black Nylon Filament; Diameter:2.85mm; Filament Colour:Black; Filament Material:Nylon; Melting Temperature Min:185°C; Melting Temperature Max:195°C; Filament Weight:750g; Product Range:-; Melting Temperature:160°C RoHS Compliant: Yes

Ultimaker Black Nylon Filament; Diameter:2.85mm; Filament Colour:Black; Filament Material:Nylon; Melting Temperature Min:185°C; Melting Temperature Max:195°C; Filament Weight:750g; Product Range:-; Melting Temperature:160°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 98Y0253
Product Name Ultimaker Black Nylon Filament; Diameter Ultimaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Low Biopersistence Thermal Insulation Paper - CERMEX® BK1800SW - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven; Blanket or Batt
Material Quartz / Fused Silica; Ceramic; Mineral Wool
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Rope - 1244758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Width / OD 0.63 inch (16 mm)
View Details