Ultimaker 3D Printer Filament, Cpe, 2.85Mm, White; Diameter Ultimaker 1645

Description
3D PRINTER FILAMENT, CPE, 2.85MM, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:CPE (Copolyester); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes
Description
3D PRINTER FILAMENT, CPE, 2.85MM, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:CPE (Copolyester); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Cpe, 2.85Mm, White; Diameter Ultimaker - 97AC8040 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Cpe, 2.85Mm, White; Diameter Ultimaker
97AC8040
3D Printer Filament, Cpe, 2.85Mm, White; Diameter Ultimaker 97AC8040
3D PRINTER FILAMENT, CPE, 2.85MM, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:CPE (Copolyester); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes

3D PRINTER FILAMENT, CPE, 2.85MM, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:CPE (Copolyester); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 97AC8040
Product Name 3D Printer Filament, Cpe, 2.85Mm, White; Diameter Ultimaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Braided Silica Textiles - SILTEX® Sleeving - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven; Sleeving or Wraps
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Rope - 2479082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Breaking Strength 1812.5 lbs (822 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details