Ultimaker 3D Printer Filament, Cpe, 2.85Mm, Black; Diameter Ultimaker 1644

Description
3D PRINTER FILAMENT, CPE, 2.85MM, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:CPE (Copolyester); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes
Description
3D PRINTER FILAMENT, CPE, 2.85MM, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:CPE (Copolyester); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Cpe, 2.85Mm, Black; Diameter Ultimaker - 97AC8039 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Cpe, 2.85Mm, Black; Diameter Ultimaker
97AC8039
3D Printer Filament, Cpe, 2.85Mm, Black; Diameter Ultimaker 97AC8039
3D PRINTER FILAMENT, CPE, 2.85MM, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:CPE (Copolyester); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes

3D PRINTER FILAMENT, CPE, 2.85MM, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:CPE (Copolyester); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 97AC8039
Product Name 3D Printer Filament, Cpe, 2.85Mm, Black; Diameter Ultimaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 4915041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 24.3 to 99.2 lbs (11 to 45 kg)
View Details
Woven Silica Fabrics - SILTEX® 46-UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details