Ultimaker 3D Printer Filament, Cpe, 2.85Mm, Clear; Diameter Ultimaker 1643

Description
3D PRINTER FILAMENT, CPE, 2.85MM, CLEAR; Diameter:2.85mm; Filament Colour:Transparent; Filament Material:CPE (Copolyester); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Ju RoHS Compliant: Yes
Description
3D PRINTER FILAMENT, CPE, 2.85MM, CLEAR; Diameter:2.85mm; Filament Colour:Transparent; Filament Material:CPE (Copolyester); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Ju RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Cpe, 2.85Mm, Clear; Diameter Ultimaker - 97AC8038 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Cpe, 2.85Mm, Clear; Diameter Ultimaker
97AC8038
3D Printer Filament, Cpe, 2.85Mm, Clear; Diameter Ultimaker 97AC8038
3D PRINTER FILAMENT, CPE, 2.85MM, CLEAR; Diameter:2.85mm; Filament Colour:Transparent; Filament Material:CPE (Copolyester); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Ju RoHS Compliant: Yes

3D PRINTER FILAMENT, CPE, 2.85MM, CLEAR; Diameter:2.85mm; Filament Colour:Transparent; Filament Material:CPE (Copolyester); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Ju RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 97AC8038
Product Name 3D Printer Filament, Cpe, 2.85Mm, Clear; Diameter Ultimaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 4915013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 0.0 to 22.1 lbs (0.0 to 10 kg)
View Details
Silicone Coated Fiberglass - ARMATEX SF 37 JETSTAR - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven; Folding Canopies on Passenger Boarding Bridges
Material Fiberglass
Applications Aerospace; Fire
View Details