Ultimaker 3D Printer Filament, Pc, 2.85Mm, Blk; Diameter Ultimaker 1641

Description
3D PRINTER FILAMENT, PC, 2.85MM, BLK; Diameter:2.85mm; Filament Colour:Black; Filament Material:Polycarbona te; Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, PC, 2.85MM, BLK; Diameter:2.85mm; Filament Colour:Black; Filament Material:Polycarbona te; Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Pc, 2.85Mm, Blk; Diameter Ultimaker - 99AC4836 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Pc, 2.85Mm, Blk; Diameter Ultimaker
99AC4836
3D Printer Filament, Pc, 2.85Mm, Blk; Diameter Ultimaker 99AC4836
3D PRINTER FILAMENT, PC, 2.85MM, BLK; Diameter:2.85mm; Filament Colour:Black; Filament Material:Polycarbona te; Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

3D PRINTER FILAMENT, PC, 2.85MM, BLK; Diameter:2.85mm; Filament Colour:Black; Filament Material:Polycarbonate; Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 99AC4836
Product Name 3D Printer Filament, Pc, 2.85Mm, Blk; Diameter Ultimaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Woven Knit Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material Nanofiber Composite
View Details