Ultimaker 3D Printer Filament, Pc, 2.85Mm, Clear; Diameter Ultimaker 1640

Description
3D PRINTER FILAMENT, PC, 2.85MM, CLEAR; Diameter:2.85mm; Filament Colour:Transparent; Filament Material:Polycarbona te; Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-201 RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, PC, 2.85MM, CLEAR; Diameter:2.85mm; Filament Colour:Transparent; Filament Material:Polycarbona te; Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-201 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Pc, 2.85Mm, Clear; Diameter Ultimaker - 97AC8036 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Pc, 2.85Mm, Clear; Diameter Ultimaker
97AC8036
3D Printer Filament, Pc, 2.85Mm, Clear; Diameter Ultimaker 97AC8036
3D PRINTER FILAMENT, PC, 2.85MM, CLEAR; Diameter:2.85mm; Filament Colour:Transparent; Filament Material:Polycarbona te; Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-201 RoHS Compliant: Yes

3D PRINTER FILAMENT, PC, 2.85MM, CLEAR; Diameter:2.85mm; Filament Colour:Transparent; Filament Material:Polycarbonate; Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 97AC8036
Product Name 3D Printer Filament, Pc, 2.85Mm, Clear; Diameter Ultimaker
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Material Nanofiber Composite
View Details
Silicone Coated Fiberglass - ARMATEX® SILVERSTAR 10 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material EGlass; Fiberglass
Applications Fire; Thermal Insulation
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Rope - 672992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Pp
Width / OD 0.39 inch (10 mm)
View Details